EN
  • EN
  • DE

TPS2145IPWP

Part No TPS2145IPWP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ADJ LDO/DUAL SWITCH 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Applications USB, Peripherals
Operating Supply Current 75μA
Supply Voltage - Operating 2.9 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 055447-TPS2145IPWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2145IPWP CAD Model

Description

The TPS2145IPWP is a cutting-edge power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is tailored to meet the needs of complex electronic systems that require reliable power distribution and management.

Key Features

  • Voltage Range: The TPS2145IPWP operates efficiently over a wide input voltage range, making it versatile for various applications.
  • Current Limiting: It features programmable current limiting to protect the system components from overcurrent conditions.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating by automatically shutting down the output when the internal temperature exceeds a safe threshold.
  • Multiple Outputs: This IC offers multiple regulated outputs, providing flexibility in powering different sections of electronic systems with varied voltage requirements.
  • Power Good Output: The TPS2145IPWP includes a 'power good' output signal that indicates when the output voltages are within their nominal operating range, ensuring system reliability.

Applications

The TPS2145IPWP is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Medical devices requiring precise power management
  • Telecommunications infrastructure

Package and Quality

The device comes in a robust HTSSOP (Heat Sink Thin Shrink Small Outline Package) that ensures thermal efficiency and space-saving on the PCB. The TPS2145IPWP is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion

In summary, the TPS2145IPWP from Texas Instruments is a highly reliable and versatile power management solution that offers advanced features to ensure the safe and efficient operation of electronic systems. Its wide voltage range, current limiting, thermal protection, and multiple outputs make it an excellent choice for designers looking to optimize their power architecture for performance and safety.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
PF1510
Lowest to $4.5143
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3949 $50.9235
36+ $2.7856 $100.2816
56+ $2.6986 $151.1216
77+ $2.6115 $201.0855
100+ $2.5245 $252.4500
133+ $2.2633 $301.0189
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess