EN
  • EN
  • DE

TPS2201IDBR

Part No TPS2201IDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA PWR SWITCH30-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output (Max) 1A
Rds On (Typ) 160 mOhm (Max)
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 033664-TPS2201IDBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2201IDBR CAD Model

Description

The TPS2201IDBR is a versatile and robust integrated circuit designed by Texas Instruments, specifically engineered to provide a dual-slot PC Card power-interface switch with serial control. This compact and efficient device is housed in a SSOP (Shrink Small Outline Package) with 16 pins, making it suitable for space-constrained applications.

Key Features

  • Multiple Power Ranges: The TPS2201IDBR is capable of handling a wide range of power inputs, making it highly adaptable for various PC Card applications.
  • Integrated Switches: It includes two 0.5-Ohm switches for power distribution, which are controlled via a serial interface.
  • Thermal and Short-Circuit Protection: The device offers built-in thermal protection that prevents overheating, and short-circuit protection to ensure the safety and longevity of both the chip and the system it serves.
  • Break-Before-Make Switching: This feature prevents cross-conduction during the switching between power sources.

Applications

The TPS2201IDBR is primarily used in systems that require power management for PC Cards, such as notebook computers, docking stations, and other portable devices. Its ability to manage dual-slot operations makes it an essential component for devices that need to switch between different power sources efficiently and reliably.

Technical Specifications

  • Input Voltage Range: 3 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SSOP-16
  • Mounting Type: Surface Mount

The TPS2201IDBR from Texas Instruments represents a blend of performance, reliability, and innovation, delivering a power management solution that meets the rigorous demands of modern portable electronic devices. Its comprehensive protection features and efficient power handling capabilities make it a top choice for designers looking to enhance their system's power management architecture.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7553 $52.6590
70+ $1.4403 $100.8210
110+ $1.3953 $153.4830
150+ $1.3503 $202.5450
195+ $1.3053 $254.5335
260+ $1.1703 $304.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess