EN
  • EN
  • DE

TPS2211ATDBR

Part No TPS2211ATDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Texas Instruments
Win Source Part Number 219995-TPS2211ATDBR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2211ATDBR CAD Model

Description

Introducing the TPS2211ATDBR from Texas Instruments

The TPS2211ATDBR is a premium-grade integrated circuit designed by the renowned Texas Instruments, a leader in semiconductor innovation. This advanced power distribution switch is engineered to provide a high level of performance for portable and compact electronic devices. It is particularly well-suited for applications that demand efficient power management and distribution, such as laptops, smartphones, and other personal electronic devices.

The TPS2211ATDBR is housed in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, ensuring a compact footprint that is essential for space-constrained applications. The device features a single channel power distribution switch that is capable of delivering up to 1A of continuous current, which is ideal for managing USB power requirements and other peripheral devices.

One of the key attributes of the TPS2211ATDBR is its built-in over-current and thermal protection. This ensures the safety and longevity of the end product by preventing damage from overloading or overheating conditions. The device also includes under-voltage lockout (UVLO) to ensure that the power switch operates only when the input voltage is within an acceptable range, further safeguarding the system.

Furthermore, the TPS2211ATDBR boasts a fast transient response, which is critical for maintaining stable operations during sudden changes in load. This feature, along with its low quiescent current, makes the device highly efficient and helps to extend battery life in portable applications.

For designers and engineers looking for a reliable power management solution, the TPS2211ATDBR's advanced features, such as controlled rise time and under-voltage lockout, make it an excellent choice. The device's operation is also characterized by a logic-controlled enable input, which allows for seamless integration into system power management schemes.

In summary, the TPS2211ATDBR from Texas Instruments is a sophisticated power distribution switch that offers robust protection features, high efficiency, and a compact package. It is an ideal choice for developers who require a reliable power management component that can handle the demands of today's portable electronic devices.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess