EN
  • EN
  • DE

TPS22949YZPR

Part No TPS22949YZPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LN RF LDO 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type P-Channel
Voltage - Load 1.62 V to 4.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 100mA
Rds On (Typ) 300 mOhm
Input Type Non-Inverting
Features Auto Restart, Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 055488-TPS22949YZPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22949YZPR CAD Model

Description

Overview of Texas Instruments TPS22949YZPR

The Texas Instruments TPS22949YZPR is a high-performance, ultra-low-power, single-channel load switch designed to manage power distribution in electronic systems. It offers a compact and efficient solution for controlling power to various subsystems while minimizing the overall power consumption. The TPS22949YZPR is particularly suitable for battery-powered devices, portable electronics, and smart home automation systems.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 1.62V to 5.5V, making it versatile enough to accommodate a variety of power sources and system voltages.
  • Ultra-Low Quiescent Current: With an incredibly low quiescent current of just 20nA (typical), the TPS22949YZPR helps extend battery life in portable applications.
  • Integrated Load Switch: The integrated N-channel MOSFET enables efficient power switching with a low on-resistance, ensuring minimal voltage drop and power loss across the switch.
  • Controlled Slew Rate: The device provides a controlled slew rate for the output voltage, which helps to mitigate inrush current and reduce the likelihood of voltage droop during load transients.
  • Small Footprint: Housed in a compact 1.2mm x 0.8mm, 4-bump DSBGA package, the TPS22949YZPR is ideal for space-constrained applications.

Protection Features

  • Over-Temperature Protection: The TPS22949YZPR includes an over-temperature protection feature that shuts down the load switch to prevent damage to the device during excessive temperature conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, protecting the downstream circuitry from undervoltage conditions.

Applications

The versatility of the TPS22949YZPR makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Wireless sensors and IoT devices
  • Portable medical equipment
  • Power management for peripheral ports

In conclusion, the Texas Instruments TPS22949YZPR is a reliable and efficient solution for power management challenges in modern electronic devices. Its low-power operation, compact size, and robust protection features make it an excellent choice for designers looking to optimize power efficiency and extend battery life in their products.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6839 $51.5746
34+ $3.0227 $102.7718
52+ $2.9283 $152.2716
71+ $2.8338 $201.1998
92+ $2.7394 $252.0248
123+ $2.4560 $302.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess