EN
  • EN
  • DE

TPS2330IPWRG4

Part No TPS2330IPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description SINGLE HOT-SWAP POWER CONTROLLERS WITH CIRCUIT BREAKER AND POWER-GOOD REPORTING | IC HOT SWAP PWR CONT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage (V) 3V ~ 13V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 500μA
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number TPS2330
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 735422-TPS2330IPWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2330IPWRG4 CAD Model

Description

Product Overview: TPS2330IPWRG4 by Texas Instruments

The TPS2330IPWRG4 is a highly reliable power distribution switch manufactured by Texas Instruments, designed to enhance the functionality and safety of systems that require power management solutions. This component is part of the TPS series, which is known for its integration of protective features and efficient power distribution within electronic circuits.

Key Features

  • Input Voltage Range: The TPS2330IPWRG4 operates with an input voltage range of 2.7V to 5.5V, making it suitable for a variety of low-voltage applications, including those powered by USB interfaces.
  • Current Limiting: It provides adjustable current limiting which can be set via an external resistor. This feature helps prevent damage to the device and the load in case of overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism to protect against overheating, ensuring reliable operation under varying environmental conditions.
  • Fast Transient Response: The TPS2330IPWRG4 boasts a fast transient response, which is critical for maintaining stable operation during sudden changes in load.
  • Under-Voltage Lockout (UVLO): It features an under-voltage lockout that ensures the switch remains off if the input voltage drops below a certain threshold, thereby protecting the circuit.

Applications

The TPS2330IPWRG4 is versatile and can be used in a wide range of applications, including:

  • USB hubs, peripherals, and powered devices
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial and automotive systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the TPS2330IPWRG4 offers a compact solution for space-constrained applications. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

With its combination of protective features, robust performance, and versatile applications, the TPS2330IPWRG4 from Texas Instruments stands out as a smart choice for designers looking to improve power management and safeguard their electronic systems.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3420 $50.1300
37+ $2.7422 $101.4614
57+ $2.6565 $151.4205
78+ $2.5708 $200.5224
101+ $2.4851 $250.9951
135+ $2.2280 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess