EN
  • EN
  • DE

NCP81080MNTBG

Part No NCP81080MNTBG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Half-Bridge Gate Driver IC TTL 8-DFN (2x2)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x2)
Family Name NCP81080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP81080MNTBGOSCT, NCP81080MNTBGOSDKR, NCP81080MNTBG-ND, NCP81080MNTBGOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928935-NCP81080MNTBG
Ultra Librarian 3D Model Ultra Librarian NCP81080MNTBG CAD Model

Description

Introducing the NCP81080MNTBG Power Management IC by ON Semiconductor

The NCP81080MNTBG is a state-of-the-art power management integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This advanced IC is designed to provide reliable and efficient power distribution within electronic systems, making it an ideal solution for a wide range of applications, including computing, networking, and industrial platforms.

Key Features

  • Dual-Channel Operation: The NCP81080MNTBG is equipped with two independent PWM controllers, allowing for precise power delivery to multiple components simultaneously.
  • High-Efficiency Design: With an emphasis on energy efficiency, this IC helps to reduce power losses and improve overall system performance, leading to energy savings and extended battery life in portable applications.
  • Wide Voltage Range: The device supports a broad input voltage range, ensuring compatibility with various power sources and enabling its use in a diverse set of environments.
  • Adjustable Switching Frequency: The switching frequency of the NCP81080MNTBG is adjustable, providing designers with the flexibility to optimize the IC for specific applications and requirements.
  • Integrated Protections: Built-in features such as over-current, over-voltage, under-voltage, and thermal shutdown protections safeguard the IC and connected components from potential damage due to abnormal operating conditions.
  • Compact Package: The NCP81080MNTBG comes in a space-saving 32-lead QFN package, making it suitable for use in systems where PCB real estate is at a premium.

Applications

The versatility of the NCP81080MNTBG allows it to be used across various sectors. It is particularly well-suited for server motherboards, desktop and laptop computers, gaming consoles, telecom equipment, and industrial control systems. Its robust design ensures reliable operation even in the most demanding conditions.

Conclusion

ON Semiconductor's NCP81080MNTBG is a powerful tool for modern electronics design, offering both performance and protection. By integrating this IC into your power management solutions, you can achieve a more efficient, reliable, and compact system design. Whether you're working on the next-generation computing platforms or sophisticated industrial machinery, the NCP81080MNTBG is ready to meet your power management needs.

You May Also Be Interested in

Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9552 $52.5360
130+ $0.7838 $101.8940
200+ $0.7593 $151.8600
275+ $0.7348 $202.0700
355+ $0.7103 $252.1565
475+ $0.6368 $302.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,240 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess