EN
  • EN
  • DE

TPS23750PWPR

Part No TPS23750PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC INTEG IEEE PD CTRLR 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 67 V
Operating Supply Current 2mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-HTSSOP
Win Source Part Number 033708-TPS23750PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS23750
Introduction Date November 03, 2004
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS23750PWPR CAD Model

Description

Overview of Texas Instruments TPS23750PWPR

The TPS23750PWPR from Texas Instruments is a highly integrated solution that combines a Power over Ethernet (PoE) Powered Device (PD) interface with a DC-DC converter controller, streamlining the design of PoE applications. This advanced component is designed to interface seamlessly with both PoE Ethernet switches and Power Sourcing Equipment (PSE) to extract power distributed over Ethernet cabling.

Key Features

  • Integrated PoE Interface: The TPS23750PWPR complies with the IEEE 802.3at standard, ensuring compatibility with the latest PoE applications.
  • Advanced DC-DC Controller: The device includes a synchronous DC-DC controller that supports a wide range of output voltages, making it suitable for various applications.
  • High Efficiency: With its integrated MOSFETs and optimized control scheme, the TPS23750PWPR offers high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the voltage requirements of the powered device.
  • Thermal Protection: The device features over-temperature protection to ensure safe operation under abnormal thermal conditions.
  • Package: It is available in a compact HTSSOP package, which is ideal for space-constrained applications.

Applications

The TPS23750PWPR is suitable for a wide range of applications, including but not limited to:

  • IP Phones
  • Wireless Access Points
  • Security Cameras
  • Networked Appliances

Design Support

Texas Instruments provides comprehensive design resources to assist engineers in implementing the TPS23750PWPR into their designs. These resources include application notes, reference designs, and simulation tools that help streamline the development process and reduce time to market.

Conclusion

The TPS23750PWPR from Texas Instruments represents a robust and efficient solution for Power over Ethernet applications. By integrating the PoE interface and a DC-DC controller, it simplifies the design and enhances the performance of PoE-enabled devices. Its versatility, efficiency, and comprehensive design support make it a top choice for engineers looking to incorporate PoE functionality into their products.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Texas Instruments
Lowest to $8.0180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0139 $50.6950
125+ $0.8319 $103.9875
190+ $0.8059 $153.1210
260+ $0.7799 $202.7740
335+ $0.7539 $252.5565
445+ $0.6760 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,690 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess