EN
  • EN
  • DE

TPS2376HEVM

Part No TPS2376HEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS2376H / TPS2376 series Special Purpose DC/DC, Power Over Ethernet 1, Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose Special Purpose DC/DC, Power Over Ethernet
Outputs and Type 1, Isolated
Power - Output 25 W
Voltage - Output 5V
Current - Output 5A
Voltage - Input 41V ~ 57V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS2376
Base Product Number TPS2376
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names TPS2376HEVM-ND,296-31128
Standard Package 1
Win Source Part Number 1100877-TPS2376HEVM
Ultra Librarian 3D Model Ultra Librarian TPS2376HEVM CAD Model

Description

The TPS2376HEVM from Texas Instruments is a comprehensive evaluation module designed to demonstrate the functionality and versatility of the TPS2376 Power over Ethernet (PoE) interface and DC-DC controller. This evaluation module is an essential tool for engineers and designers looking to explore the capabilities of the TPS2376H device, which is tailored for PoE applications adhering to the IEEE 802.3at standard.

Key Features

  • IEEE 802.3at Compliance: The TPS2376H IC supports the high-power applications as specified by the IEEE 802.3at PoE standard, ensuring compatibility with a wide range of powered devices and power sourcing equipment.
  • Integrated DC-DC Controller: The device includes an integrated DC-DC controller to provide a seamless power conversion solution for PoE systems, simplifying the design process and enhancing system efficiency.
  • Advanced Protection Features: The TPS2376H offers multiple protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the safety and reliability of the end application.
  • Adjustable Output: Engineers can easily adjust the output voltage and current to meet the specific requirements of their powered device, providing a flexible and customizable power solution.

Applications

The TPS2376HEVM is ideal for evaluating PoE solutions for a variety of applications, including:

  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phones
  • Point of Sale (PoS) Systems
  • Lighting and Building Automation

Design and Development Support

The evaluation module comes with comprehensive design resources, including a user guide, schematic diagrams, bill of materials, and PCB layout files to aid in rapid prototyping and development. Additionally, Texas Instruments provides extensive technical support through their online forums and technical documentation, ensuring that developers have all the necessary tools to successfully implement the TPS2376H in their designs.

With the TPS2376HEVM, Texas Instruments continues to deliver high-quality solutions for power management, enabling engineers to efficiently evaluate and implement PoE technology in their next-generation electronic products.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess