EN
  • EN
  • DE

TPS24701DGK

Part No TPS24701DGK
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 8VSSOP / Hot Swap Controller 1 Channel General Purpose 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Current Limit, Fault Timeout, UVLO
Voltage - Supply 2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1 mA
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TPS24701
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338576-TPS24701DGK
Ultra Librarian 3D Model Ultra Librarian TPS24701DGK CAD Model

Description

The TPS24701DGK is a sophisticated integrated circuit from Texas Instruments designed to provide an efficient current limited load switch solution. This device is housed in an 8-pin PowerPAD™ MSOP package, which offers a compact footprint while ensuring excellent thermal performance. The TPS24701DGK is engineered to handle continuous currents up to 2.3A, making it an ideal choice for a wide range of applications, including USB ports, hot swap operations, and power distribution systems.

At the heart of the TPS24701DGK lies an adjustable current limit feature that allows users to set the current threshold according to their specific needs, providing flexibility and protection for connected loads. This current limit can be programmed from 0.1A to 2.3A via an external resistor, enabling precise control over the power delivered to the load. Additionally, the device offers a fast response time to fault conditions, which helps to safeguard downstream components from damage due to overcurrent events.

The TPS24701DGK also boasts an under-voltage lockout (UVLO) feature that ensures the switch remains off if the input voltage falls below a certain threshold, thus preventing malfunctioning at low voltages. Moreover, the device includes thermal shutdown protection, which automatically turns off the switch if the junction temperature exceeds the preset limit, thereby preventing thermal runaway and ensuring the longevity of the system.

For status monitoring, the TPS24701DGK provides an open-drain fault report (FLAG) output, which notifies the system controller in the event of an overcurrent, over-temperature, or UVLO condition. This feature allows for immediate response to potential issues, enhancing system reliability. Furthermore, the device supports a wide input voltage range from 2.5V to 18V, catering to various power supply requirements.

In summary, the TPS24701DGK from Texas Instruments is a versatile and reliable solution for applications requiring current-limited power distribution with adjustable settings and comprehensive protection features. Its small form factor, combined with its robust protection mechanisms, makes it a top choice for designers looking to enhance system safety and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8209 $53.3585
150+ $0.6736 $101.0400
230+ $0.6525 $150.0750
320+ $0.6315 $202.0800
410+ $0.6104 $250.2640
550+ $0.5473 $301.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,457 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess