EN
  • EN
  • DE

TPS2543QRTETQ1

Part No TPS2543QRTETQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16WQFN / Power Switch/Driver 1:1 N-Channel 3A 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Not For New Designs
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 3A
Rds On (Typ) 73mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Supplier Device Package 16-WQFN (3x3)
Case / Package 16-WFQFN Exposed Pad
Base Product Number TPS2543
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS2543QRTETQ1DKR,296-40727-6-ND,296-TPS2543QRTETQ1TR,296-40727-1-ND,296-40727-2-ND,296-40727-1,296-40727-2,TPS2543QRTETQ1-ND,-296-40727-1-ND,296-TPS2543QRTETQ1CT,2156-TPS2543QRTETQ1,TEXTISTPS2543QRTETQ1,296-40727-6
Standard Package 250
Win Source Part Number 1320402-TPS2543QRTETQ1
Ultra Librarian 3D Model Ultra Librarian TPS2543QRTETQ1 CAD Model

Description

The TPS2543QRTETQ1 is a sophisticated integrated circuit designed by Texas Instruments, specifically engineered to enhance the functionality and reliability of USB charging and communication ports in automotive applications. This versatile device combines a USB-dedicated charging port (DCP) controller and a power switch to offer a comprehensive solution for USB power delivery.

Key Features

  • Adaptive Charging: The TPS2543QRTETQ1 supports USB Battery Charging Specification 1.2, which allows it to automatically detect the type of device connected and adjust the charging profile accordingly. This ensures optimal charging for a wide range of devices including Apple, Samsung, and other portable electronics.
  • Integrated Power Switch: The product includes a built-in 2.5A high-side MOSFET switch, offering over-current and short-circuit protection to safeguard connected devices and the vehicle's electrical system.
  • High Efficiency: With its low on-resistance, the TPS2543QRTETQ1 ensures efficient power delivery, minimizing losses and heat generation, which is crucial in the confined spaces of automotive interiors.
  • Robust Design: The device is designed to withstand the harsh conditions of automotive environments, meeting the AEC-Q100 Grade 1 standard for reliability and performance.

Applications

The TPS2543QRTETQ1 is ideal for integration into a variety of automotive applications, including:

  • In-car infotainment systems
  • Navigation units
  • Rear-seat charging stations
  • Telematics and connectivity modules

Technical Specifications

Some of the technical specifications of the TPS2543QRTETQ1 include:

  • Input Voltage Range: 4.5V to 6.5V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: 16-Pin WQFN

The TPS2543QRTETQ1 is an exemplary product for automotive manufacturers and designers looking to incorporate reliable and efficient USB charging solutions in their vehicles. Its advanced features and robust design make it a top choice for enhancing the user experience in modern automobiles.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2363 $55.6335
100+ $1.0144 $101.4400
155+ $0.9827 $152.3185
215+ $0.9510 $204.4650
275+ $0.9193 $252.8075
365+ $0.8242 $300.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess