EN
  • EN
  • DE
  • IT

TPS2546RTER

Part No TPS2546RTER
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW/CTLR CHRG 16-WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-WQFN (3x3)
Win Source Part Number 033752-TPS2546RTER
Family Name TPS2546
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2546RTER CAD Model

Description

Introducing the TPS2546RTER from Texas Instruments

The TPS2546RTER is a cutting-edge USB charging controller and power switch from the renowned semiconductor manufacturer Texas Instruments. This compact and efficient device is designed to enhance the USB charging capabilities of a wide range of applications, from portable electronics to automotive infotainment systems.

Advanced Charging Features

The TPS2546RTER offers an integrated USB 2.0 high-speed data line switch with a USB charging port controller and a power distribution switch. This combination provides a comprehensive solution for USB power delivery, ensuring that devices are charged quickly, safely, and efficiently. It supports USB Battery Charging Specification 1.2, which allows for faster charging of compliant devices by delivering up to 1.5A of charging current.

Intelligent Power Management

Equipped with an auto-detect feature, the TPS2546RTER can identify connected devices and adjust the charging profile accordingly, ensuring compatibility with a broad range of smartphones, tablets, and other USB-powered devices. The device also includes a D+/D- shorting detection mechanism to support dedicated charging ports (DCP) for devices that require specific charging signals.

Robust Protection

Protection is a key aspect of the TPS2546RTER's design. It incorporates multiple safety features to protect both the charging circuit and the connected devices. These include over-current, over-voltage, under-voltage lockout, and thermal shutdown. Additionally, the device features an integrated 70mΩ power switch, providing a high level of efficiency while minimizing heat generation during operation.

Compact and Versatile Design

The TPS2546RTER is available in a compact WQFN-16 package, making it ideal for space-constrained applications. Its versatility is further enhanced by the support for a wide operating voltage range, from 4.5V to 5.5V, allowing it to be used in a variety of USB charging schemes.

For engineers and designers looking to integrate advanced USB charging capabilities into their products, the TPS2546RTER from Texas Instruments offers a reliable and feature-rich solution. With its combination of fast charging, intelligent power management, and robust protection, it stands out as a top choice for powering today's and tomorrow's USB-powered devices.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC
Need more? Email Us
Texas Instruments
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $6.4439
Maxim Integrated
IC PWR DRIVER N-CHAN 1:8 20TQFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4176 $56.3760
330+ $0.3427 $113.0910
510+ $0.3320 $169.3200
700+ $0.3213 $224.9100
905+ $0.3106 $281.0930
1,210+ $0.2784 $336.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163,710 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess