EN
  • EN
  • DE

TPS2556DRBR

Part No TPS2556DRBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DIST Single 6.5V 0.5A to 5A 8-Pin VSON EP T/R / IC PWR DIST SWITCH ADJ 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 22 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 033764-TPS2556DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2556
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2556DRBR CAD Model

Description

The TPS2556DRBR from Texas Instruments is a sophisticated, adjustable, precision current-limited power switch designed for USB applications. This high-quality integrated circuit (IC) is engineered to provide protection to systems and USB ports by limiting the amount of current that can be drawn by an attached device.

Key Features:

  • Adjustable Current-Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the power supplied to connected devices.
  • Reverse Voltage Protection: This device ensures that in the event of a reverse voltage being applied, the system is protected from any potential damage.
  • Accurate Current Limiting: The TPS2556DRBR provides a tight tolerance of current limiting, which is essential for protecting sensitive electronic components from excessive current.
  • Fast Overcurrent Response: With a quick response time to overcurrent conditions, this power switch helps to prevent damage to both the port and the peripheral device.
  • Thermal Shutdown Protection: The IC includes a thermal shutdown feature that disables the power switch to prevent overheating, thereby safeguarding the system.

Applications:

The TPS2556DRBR is suitable for a range of applications, including:

  • USB Hubs, Peripherals, and Chargers
  • Consumer Electronics
  • Portable Devices
  • Industrial and Medical Equipment

Technical Specifications:

The device comes in a compact QFN-10 package and operates over a voltage range of 2.5V to 6.5V, making it versatile for various USB power applications. It is also characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS2556DRBR is no exception. It is designed to meet the rigorous standards of the industry, ensuring both performance and longevity for the end-user's application.

Whether you're developing a new USB application or seeking to enhance an existing design, the TPS2556DRBR offers a robust solution for USB power delivery and protection.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7098 $53.2350
175+ $0.5824 $101.9200
270+ $0.5642 $152.3340
370+ $0.5460 $202.0200
475+ $0.5278 $250.7050
635+ $0.4732 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess