EN
  • EN
  • DE
  • IT

TPS3128E12DBVTG4

Part No TPS3128E12DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.14V SUPPLY MONITOR SOT-23-5 / Processor Supervisor 1.14V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.14V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 797913-TPS3128E12DBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3128
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3128E12DBVTG4 CAD Model

Description

TPS3128E12DBVTG4 - Texas Instruments

The TPS3128E12DBVTG4 is a highly reliable, low-power supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact device is engineered to monitor power supplies in digital systems and provide a significant level of system reliability and accuracy required in critical applications.

Key Features

  • Voltage Monitoring: The TPS3128E12DBVTG4 is adept at monitoring a fixed voltage threshold of 1.2V, making it suitable for low-voltage applications that need precise voltage supervision.
  • Power-On Reset Generator: The device includes an integrated power-on reset generator that ensures the system microcontroller starts up in a known state every time.
  • Manual Reset: A manual reset input is available, providing the option to trigger a system reset via an external push-button or logic signal.
  • Low Supply Current: With its low supply current draw, this supervisory circuit is an excellent choice for battery-powered and portable applications, where power efficiency is paramount.
  • Temperature Range: It is operational over a wide temperature range, making it versatile for various industrial and commercial environments.
  • Watchdog Timer: The built-in watchdog timer improves system reliability by resetting the processor if the software fails to operate as expected.
  • Small Form Factor: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3128E12DBVTG4 is suitable for a wide array of applications, including:

  • Microcontroller and microprocessor systems
  • Portable and battery-powered equipment
  • Industrial controls
  • Embedded systems
  • Networking equipment

With its precision voltage monitoring and versatile features, the TPS3128E12DBVTG4 from Texas Instruments is an indispensable component for ensuring system stability and reliability. Whether used in complex industrial systems or simple consumer electronics, this supervisory circuit provides the safeguarding necessary for smooth and safe operation.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8933 $64.4665
11+ $10.5792 $116.3712
17+ $10.2486 $174.2262
23+ $9.9180 $228.1140
30+ $9.5874 $287.6220
40+ $8.5956 $343.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess