EN
  • EN
  • DE
  • IT

TPS3808G50DBVRG4

Part No TPS3808G50DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 5.0V SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 083828-TPS3808G50DBVRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G50DBVRG4 CAD Model

Description

TPS3808G50DBVRG4 - Low Quiescent Current, Programmable-Delay Supervisory Circuit

The TPS3808G50DBVRG4 is a high-precision supervisory circuit designed by Texas Instruments to monitor system voltages and other vital parameters. This device is a crucial component for ensuring reliable operation and system integrity in a wide range of electronic applications, including portable devices, microcontrollers, and digital systems that require voltage supervision.

Key Features:

  • Adjustable Monitoring Voltage: The device features an adjustable threshold voltage that can be programmed from 1.5V to 6.5V, allowing for flexibility across different system requirements.
  • Low Quiescent Current: With a typical quiescent current of only 2.5 µA, the TPS3808G50DBVRG4 is ideal for battery-powered and energy-sensitive applications.
  • Programmable Time Delay: The built-in programmable time delay feature enables users to set the delay time for the supervisory circuit, providing additional control over system response times.
  • Manual Reset: A manual reset input allows for a system reset to be triggered with an external push-button or logic signal.
  • Watchdog Timer: The integrated watchdog timer ensures that systems remain responsive and can recover from a failure condition without external intervention.

Package and Temperature Range:

The TPS3808G50DBVRG4 is offered in a compact, 6-pin SOT-23 package, which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to +125°C, providing reliable performance under extreme conditions.

Applications:

  • Portable and Battery-Powered Devices
  • Microcontroller Systems
  • Networking and Telecom Equipment
  • Industrial Control Systems

With its precision voltage monitoring and programmable features, the TPS3808G50DBVRG4 from Texas Instruments is an essential component for system designers looking to enhance the reliability and functionality of their electronic products.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Infineon Technologies
IC SUPERVISOR PWR SUP MON 8DIP / Supervisor Channel
Lowest to $2.1448
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $1.0588
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us
Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6339 $57.0510
190+ $0.5938 $112.8220
295+ $0.5738 $169.2710
420+ $0.5337 $224.1540
550+ $0.5136 $282.4800
685+ $0.4935 $338.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess