EN
  • EN
  • DE

TPS3836L30DBVT

Part No TPS3836L30DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.64V NANOPWR MON SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111789-TPS3836L30DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3836L30DBVT CAD Model

Description

Overview of the TPS3836L30DBVT

The TPS3836L30DBVT is a high-precision voltage supervisor from Texas Instruments, designed to monitor voltage levels in digital systems and ensure proper operation. This device is particularly useful in applications that require a high degree of reliability and accuracy, such as portable electronics, computers, and industrial control systems.

Key Features

  • Voltage Supervision: The TPS3836L30DBVT monitors a fixed voltage threshold of 3.0V, providing a precise solution for systems that operate around this voltage level.
  • Low Power Consumption: With a very low quiescent current of typically 10 µA, this supervisor is ideal for battery-powered and low-power applications.
  • High Accuracy: It offers a high threshold accuracy of ±1.5% at 25°C, ensuring reliable monitoring even in temperature-varying environments.
  • Reset Time Delay: The built-in time delay feature prevents false triggering due to transient voltage dips, providing a stable reset signal.
  • Supply Voltage Range: The device supports a wide supply voltage range, accommodating various system requirements.
  • Small Package: The TPS3836L30DBVT comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The TPS3836L30DBVT is versatile and can be used in a broad range of applications, including:

  • Portable devices such as smartphones and tablets
  • Microprocessor, microcontroller, or FPGA systems
  • Data storage and servers
  • Industrial and home automation systems
  • Medical devices and equipment

Conclusion

The Texas Instruments TPS3836L30DBVT is a robust voltage supervisor that offers high accuracy and low power consumption. Its ability to monitor 3.0V power supplies with precision makes it an essential component for ensuring the stability and reliability of electronic systems. Whether used in consumer electronics or industrial applications, this device provides designers with a simple yet effective solution for voltage supervision needs.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9613 $50.3421
42+ $2.4298 $102.0516
64+ $2.3539 $150.6496
88+ $2.2780 $200.4640
114+ $2.2020 $251.0280
152+ $1.9742 $300.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess