EN
  • EN
  • DE

TPS3847085DBVT

Part No TPS3847085DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLTAGE SUPERVISOR 5SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 4.5 ms Typical
Voltage - Threshold 8.5V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111816-TPS3847085DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3847085DBVT CAD Model

Description

Product Overview: TPS3847085DBVT

The TPS3847085DBVT is a high-precision voltage supervisor designed by Texas Instruments, renowned for their expertise in creating innovative semiconductor technologies. This device is engineered to monitor voltage levels in digital systems, ensuring that the system operates within safe voltage thresholds and providing a reliable solution for a variety of applications.

Key Features

  • Voltage Supervision: The TPS3847085DBVT supervises a fixed voltage threshold of 4.85V, which is crucial for systems that require a stable and precise voltage to operate correctly.
  • Reset Timeout Delay: It offers a programmable reset timeout delay, allowing designers to set the appropriate delay time for their system's needs.
  • Low Quiescent Current: With a low quiescent current of typically 3 µA, this device is ideal for power-sensitive applications.
  • Open-Drain RESET Output: The open-drain RESET output ensures compatibility with a variety of microcontrollers and digital systems.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, accommodating various environmental conditions.
  • Packaging: The device comes in a small, 6-pin SOT-23 package, making it well-suited for space-constrained applications.

Applications

The TPS3847085DBVT is versatile and can be used across multiple industries and applications. It is particularly beneficial in:

  • Portable and battery-powered electronics
  • Microcontroller systems
  • Industrial equipment monitoring
  • Telecommunications infrastructure
  • Automotive systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS3847085DBVT is subjected to rigorous testing and quality control measures to ensure it meets the highest standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2529 $50.0232
20+ $5.1306 $102.6120
31+ $4.9702 $154.0762
42+ $4.8099 $202.0158
54+ $4.6496 $251.0784
72+ $4.1686 $300.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess