EN
  • EN
  • DE

TPS40050QPWPRQ1

Part No TPS40050QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8V ~ 40V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS40050
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-16963-6,296-16963-2,TEXTISTPS40050QPWPRQ1,296-16963-1,296-16963-1-NDR,2156-TPS40050QPWPRQ1,-296-16963-1-NDR,-TPS40050QPWPRQ1-NDR,296-16963-1INACTIVE,296-16963-6-NDR,-TPS40050QPWPRQ1INACTIVE,-296-16963-1-ND,-296-16963-1,296-16963-2-NDR
Standard Package 2,000
Win Source Part Number 1143148-TPS40050QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS40050QPWPRQ1 CAD Model

Description

TPS40050QPWPRQ1 Product Image

The TPS40050QPWPRQ1 is a versatile and robust synchronous buck controller designed by Texas Instruments, tailored for automotive and industrial applications. This high-performance integrated circuit (IC) is engineered to manage and convert higher voltage power supplies into lower voltage signals, which are essential for powering various microcontrollers, sensors, and other electronic components commonly found in vehicles and industrial machinery.

One of the key features of the TPS40050QPWPRQ1 is its wide input voltage range, which allows it to operate efficiently with input supplies from 4.5V to 52V. This makes it highly adaptable to different power systems and ensures reliability even under fluctuating power conditions. The device is capable of delivering a continuous output current, with the actual limit depending on the external components used.

The TPS40050QPWPRQ1 incorporates advanced control technology that provides excellent output voltage regulation. This ensures stable power delivery to sensitive electronic components, which is crucial for maintaining performance and preventing damage due to voltage variations. The controller also features programmable soft start, which minimizes inrush current during startup, thereby reducing stress on the power supply and extending the life of the system.

Safety and protection are paramount in automotive and industrial environments, and the TPS40050QPWPRQ1 addresses this with its built-in overcurrent and overvoltage protection features. These mechanisms safeguard the system against potential damage from unexpected power surges or short circuits. Additionally, the device is designed to meet the rigorous AEC-Q100 qualification standards for automotive electronics, ensuring its reliability and performance under harsh conditions.

The TPS40050QPWPRQ1 comes in a thermally enhanced 24-pin HTSSOP PowerPAD™ package, which provides excellent thermal performance and is suitable for space-constrained applications. Its compact design and high integration make it an ideal choice for power management solutions in modern automotive and industrial systems.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess