EN
  • EN
  • DE

TPS40060PWPRG4

Part No TPS40060PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 55 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 213350-TPS40060PWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40060PWPRG4 CAD Model

Description

The TPS40060PWPRG4 is a sophisticated mid-voltage synchronous buck controller from Texas Instruments, designed for high-performance, non-isolated power supply applications. This device is part of the extensive TPS family, known for its reliability and efficiency in power management solutions.

Key Features

  • Wide Input Voltage Range: The TPS40060PWPRG4 operates over a broad input voltage range, accommodating various power sources and making it versatile for numerous applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100 kHz to 600 kHz, allowing for flexibility in balancing efficiency and component size.
  • Integrated MOSFET Drivers: The device includes high-side and low-side MOSFET drivers, providing robust drive capability and reducing external component count.
  • Feed-Forward Voltage Mode Control: This feature offers improved line transient response and simplifies loop compensation.
  • Synchronization Capability: Synchronization to an external clock is possible, which is crucial for noise-sensitive applications requiring precise timing.

Applications

The TPS40060PWPRG4 is ideal for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial power systems

Product Benefits

This controller offers numerous benefits to designers looking for a robust and flexible power management solution. Its high level of integration reduces the need for additional external components, which can save board space and potentially lower overall system costs. Additionally, its programmable features allow for tailored performance to meet specific application needs, providing a customizable solution that can be fine-tuned for optimal performance.

Quality and Support

As a product of Texas Instruments, the TPS40060PWPRG4 comes with the assurance of high-quality manufacturing and comprehensive technical support. TI provides extensive documentation, including datasheets, application notes, and design resources, to assist engineers in implementing this controller into their designs effectively and efficiently.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2285 $51.1425
12+ $8.3926 $100.7112
19+ $8.1304 $154.4776
26+ $7.8681 $204.5706
33+ $7.6058 $250.9914
44+ $6.8190 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess