EN
  • EN
  • DE

TPS40075RHLRG4

Part No TPS40075RHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 213354-TPS40075RHLRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40075RHLRG4 CAD Model

Description

Introducing the TPS40075RHLRG4 from Texas Instruments

The TPS40075RHLRG4 is a high-performance, mid-voltage, synchronous buck controller that offers industry-leading features to meet the most demanding power supply requirements. Designed by Texas Instruments, a global semiconductor company, this controller is ideal for converting a higher voltage input to a lower voltage output with high efficiency.

Key Features

  • Wide Input Voltage Range: The TPS40075RHLRG4 operates with an input voltage range from 4.5V to 28V, making it versatile for various applications.
  • Adjustable Output Voltage: This device provides an adjustable output voltage down to 0.7V with a precision reference voltage of 0.7V at ±1% over temperature, which allows for fine-tuning the power supply to match specific requirements.
  • Efficient Power Conversion: With its integrated 5A, 30mΩ MOSFETs, the TPS40075RHLRG4 achieves high efficiency, which is crucial for reducing heat and improving system reliability.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, allowing designers to optimize the size of external components and improve performance.
  • Advanced Control: It employs a voltage-mode control with feed-forward which provides fast transient response and maintains a stable operation.
  • Protection Features: The TPS40075RHLRG4 includes a range of protection features such as over-current protection, over-voltage protection, and thermal shutdown, enhancing the safety and durability of the end application.
  • Compact Package: Available in a 20-pin QFN package, the device minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The TPS40075RHLRG4 is designed to cater to a broad spectrum of applications, including:

  • Networking Equipment
  • Telecommunications Infrastructure
  • Servers
  • Industrial Systems
  • Point-of-Load Conversions

With its advanced features and robust design, the TPS40075RHLRG4 from Texas Instruments is an excellent choice for designers looking to create efficient, reliable, and compact power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3831 $50.2986
15+ $6.8785 $103.1775
23+ $6.6635 $153.2605
32+ $6.4486 $206.3552
41+ $6.2336 $255.5776
54+ $5.5888 $301.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,163 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess