EN
  • EN
  • DE

TPS43333QDAPRQ1

Part No TPS43333QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW IQ, SINGLE BOOST, DUAL SYNCHRONOUS BUCK CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Supply Voltage 4 V ~ 40 V
Frequency - Switching 150kHz ~ 600kHz
Duty Cycle (Maximum) 90%, 98.75%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 38-HTSSOP
Win Source Part Number 1272486-TPS43333QDAPRQ1
Manufacturer Homepage www.ti.com
Family Name TPS43333-Q1
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS43333QDAPRQ1 CAD Model

Description

Overview of TPS43333QDAPRQ1

The TPS43333QDAPRQ1 is a high-performance, automotive-grade product from Texas Instruments, designed to meet the rigorous demands of the automotive industry. This advanced power management integrated circuit (PMIC) is ideal for a wide range of automotive applications, offering both flexibility and reliability.

Key Features

  • High Efficiency: The device is engineered to provide high-efficiency power conversion, which can lead to reduced heat generation and improved system reliability.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various battery voltages and transient conditions commonly found in automotive environments.
  • Robust Protection Features: The TPS43333QDAPRQ1 includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of the application.
  • Qualified for Automotive Applications: As a part of Texas Instruments’ "Q1" series, this product is AEC-Q100 qualified, meaning it has passed stringent quality tests required for automotive components.

Applications

The versatile nature of the TPS43333QDAPRQ1 makes it suitable for various automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require stable and efficient power supply solutions.

Technical Specifications

  • Package: The device comes in a PowerPAD™ package that enhances thermal performance and is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range that is typical for automotive environments, ensuring performance under various operating conditions.
  • Regulatory Compliance: This PMIC adheres to the industry standards and regulatory requirements, making it a trustworthy choice for automotive manufacturers.

Conclusion

The TPS43333QDAPRQ1 from Texas Instruments stands out as a robust and efficient solution for power management in automotive applications. Its design and features ensure that it can withstand the challenges of the automotive environment while providing reliable performance. Whether for power supply in safety-critical systems or for enhancing the user experience in infotainment, this product is an excellent choice for designers seeking to optimize their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9271 $54.1981
25+ $4.0428 $101.0700
39+ $3.9165 $152.7435
53+ $3.7901 $200.8753
69+ $3.6638 $252.8022
92+ $3.2848 $302.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess