EN
  • EN
  • DE

LM27CIM5X-2HJ/NOPB

Part No LM27CIM5X-2HJ/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 140°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, VTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 15μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 119828-LM27CIM5X-2HJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27CIM5X-2HJ/NOPB CAD Model

Description

The LM27CIM5X-2HJ/NOPB is an innovative and high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Temperature switch with ±2°C accuracy
  • Operating Temperature Range: -55°C to 130°C
  • Features: Factory-calibrated, no additional components required
  • Power Consumption: Low power consumption
  • Supply Voltage Range: 2.7V to 10V
  • Package: Small SOT-23 package
  • Output: Open-drain output stage

You May Also Be Interested in

Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $0.7729
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.2774
Analog Devices Inc.
Low Power Programmable Temperature Controller | IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $34.0454
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $5.6364
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $0.7729
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $32.1755
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $0.1404
Rohm Semiconductor
Thermostat Output Temperature ICs with Variable Detection Temperature
Lowest to $0.6537
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SW OPEN DRAIN SOT23A-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess