EN
  • EN
  • DE

TMP300AIDCKR

Part No TMP300AIDCKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC RES-PROG TEMP SWITCH SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±4°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, VTemp
Selectable Hysteresis Yes
Features Trip Test
Supply Voltage - Operating 1.8 V to 18 V
Operating Supply Current 110μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 104184-TMP300AIDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP300AIDCKR CAD Model

Description

The TMP300AIDCKR is a state-of-the-art temperature switch and sensor designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This highly precise and reliable device is engineered to provide temperature monitoring and control in a wide array of applications, including industrial, automotive, consumer electronics, and more.

Key Features

  • Temperature Accuracy: The TMP300AIDCKR offers an impressive accuracy level, ensuring precise temperature readings and control.
  • Adjustable Temperature Threshold: Users can set a specific temperature threshold, which when reached, triggers an output signal. This feature is crucial for systems that require automatic temperature regulation.
  • Low Power Consumption: Designed for energy efficiency, the device operates with minimal power consumption, making it ideal for battery-powered applications.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, accommodating various environments and conditions.
  • Small Form Factor: Packaged in a compact, space-saving SC70, the TMP300AIDCKR is suitable for systems where space is at a premium.

Applications

The TMP300AIDCKR is versatile and can be integrated into numerous applications. Some of the common use cases include:

  • System thermal protection
  • Environmental control systems
  • Battery management systems
  • Consumer electronics temperature monitoring
  • Industrial equipment monitoring

Technical Specifications

Parameter Value Supply Voltage 1.4V to 5.5V Output Type Open Drain Package / Case SC-70-5 Temperature Accuracy ±2°C Operating Temperature -40°C to +125°C

The TMP300AIDCKR from Texas Instruments is an excellent choice for designers and engineers looking for a reliable, accurate, and efficient temperature monitoring solution. With its adjustable threshold, low power consumption, and compact size, it stands out as a superior option for a multitude of temperature control applications.

You May Also Be Interested in

TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess