The TPS51367RVER is a highly efficient, synchronous buck converter designed by Texas Instruments (TI), a leader in semiconductor solutions. This voltage regulator is engineered to deliver a high performance and reliable power supply for various applications, including computing, networking, and consumer electronics.
Key Features - Integrated Power MOSFETs: The TPS51367RVER incorporates internal high-side and low-side MOSFETs that enable efficient power conversion and reduce external component count.
- Adaptive On-Time (AOT) Control: This advanced control scheme allows for fast transient response and supports a wide input voltage range without the need for external components or complicated programming.
- High Efficiency: With its synchronous buck topology, the device achieves high efficiency across a wide load range, making it suitable for battery-powered applications.
- Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of the specific application, ensuring compatibility with a variety of devices.
- Power Good (PG) Signal: The integrated PG signal provides a real-time indication of the output voltage status, which is critical for system reliability and performance monitoring.
Applications
The versatility of the TPS51367RVER makes it ideal for a range of applications, including:
- Notebook and Ultrabook Computers
- Netbooks and Tablets
- Networking and Telecommunication Equipment
- Consumer Electronics
- Point-of-Load (POL) Power Supplies
Technical Specifications - Input Voltage Range: 4.5V to 28V
- Output Voltage Range: 0.6V to 5.5V
- Maximum Continuous Output Current: 10A
- Switching Frequency: Adjustable up to 1.2MHz
- Thermal Shutdown Protection
- Package: 32-Pin VQFN (RVE)
With its robust design and comprehensive feature set, the TPS51367RVER voltage regulator from Texas Instruments stands out as an excellent choice for designers looking to optimize power efficiency and performance in their next-generation electronic products.