EN
  • EN
  • DE

TPS53515RVER

Part No TPS53515RVER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 12A SYNC 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 12A
Frequency - Switching 200kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 1111963-TPS53515RVER
Family Name TPS53515
Introduction Date November 28, 2013
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53515RVER CAD Model

Description

Product Overview: TPS53515RVER from Texas Instruments

The TPS53515RVER is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable semiconductor manufacturer Texas Instruments (TI). This advanced power solution is designed to meet the stringent power requirements of modern microprocessors, FPGAs, and other digital ICs that require low output voltage and high output current. The TPS53515RVER is particularly suitable for point-of-load (POL) applications where efficiency and fast transient response are critical.

Key Features

  • Efficient Power Conversion: The TPS53515RVER employs an advanced control mechanism that allows it to deliver power with high efficiency across a wide output current range, minimizing power loss and improving system performance.
  • Adaptive On-Time Control: The D-CAP2™ control mode provides a very fast transient response, which is essential for powering today's fast-switching digital circuits.
  • Integrated MOSFETs: This device includes high-side and low-side MOSFETs that are optimized for low conduction and switching losses, further enhancing the overall efficiency of the power conversion process.
  • Adjustable Switching Frequency: The TPS53515RVER allows designers to select the switching frequency from 300 kHz to 1 MHz, providing flexibility to optimize for efficiency or component size depending on the application requirements.
  • Power Good (PG) Output: A PG signal provides a system-ready status to other components in the system, ensuring reliable operation and sequencing.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device and the system from damage due to overheating.

Applications

The TPS53515RVER is an ideal choice for a variety of applications that demand high efficiency and precise power delivery, including but not limited to:

  • High-performance computing and servers
  • Networking and telecommunications equipment
  • FPGA and ASIC power supplies
  • Storage systems and solid-state drives (SSDs)
  • Industrial and medical equipment

Technical Specifications

The TPS53515RVER supports a wide input voltage range from 2.95V to 6V and provides an adjustable output voltage from 0.76V to 5.5V, capable of delivering up to 12A of continuous output current. Its compact QFN package is designed for space-constrained applications, and the device is fully RoHS compliant and lead-free, ensuring compatibility with modern environmental standards.

In summary, the TPS53515RVER from Texas Instruments is a sophisticated, highly integrated power management solution that offers efficiency, flexibility, and reliability for advanced electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess