EN
  • EN
  • DE

TPS53659RSBR

Part No TPS53659RSBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description Dual-Channel (4-Phase + 1-Phase) or (3-Phase + 2-Phase) D-CAP+ Step-Down Multiphase Controller with NVM and PMBus for VR13 Server Memory | IC REG CTRLR VR13 2OUT 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Controller, Intel VR13
Parts Input Voltage (V) 4.5V ~ 17V
Number of Outputs 2
Voltage - Output 0.25V ~ 1.52V, 0.5V ~ 2.8125V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272550-TPS53659RSBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53659RSBR CAD Model

Description

The TPS53659RSBR is a state-of-the-art integrated circuit (IC) from Texas Instruments designed for high-performance power conversion applications. This IC is a part of the extensive family of power management devices that Texas Instruments is renowned for, offering both high efficiency and reliability for a wide range of applications.

Key Features:

  • Multi-Phase Synchronous Buck Controller: The TPS53659RSBR is designed to manage multi-phase synchronous buck converters, which are essential for applications requiring high current outputs with excellent load transient responses.
  • D-CAP+™ Mode: Featuring Texas Instruments' proprietary D-CAP+ mode, this IC provides a very fast transient response, making it ideal for powering the latest generation of CPUs, GPUs, and ASICs that require dynamic voltage adjustments.
  • StackFET™ Technology: The IC supports StackFET technology, which allows for the stacking of MOSFETs to reduce the footprint and improve thermal performance in space-constrained applications.
  • Smart Power Stage (SPS) Interface: The TPS53659RSBR is compatible with Smart Power Stages, which include integrated current and temperature sensing for precise control and monitoring of the power stage.
  • Programmable Frequency: The switching frequency is programmable, offering designers flexibility to optimize their designs for efficiency or component size.
  • Integrated LDO: An integrated low-dropout regulator (LDO) provides a clean supply for the internal circuitry, enhancing the overall system reliability.

Applications:

The TPS53659RSBR is suitable for a variety of applications, particularly in the computing and telecom sectors. It is commonly used in:

  • High-Performance Computing Systems
  • Networking and Telecommunication Equipment
  • Enterprise Servers and Storage Systems
  • Industrial and Medical Equipment

Quality and Reliability:

As with all Texas Instruments products, the TPS53659RSBR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is RoHS compliant and is designed to meet the rigorous requirements of the industrial and commercial markets.

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4386 $54.3860
23+ $4.4624 $102.6352
35+ $4.3230 $151.3050
48+ $4.1835 $200.8080
62+ $4.0441 $250.7342
83+ $3.6257 $300.9331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess