EN
  • EN
  • DE

TPS54290PWP

Part No TPS54290PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A, 2.5A 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 16.2V
Current - Output 1.5A, 2.5A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS54290
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34614-5,2156-TPS54290PWP,TEXTISTPS54290PWP,TPS54290PWP-ND
Standard Package 90
Win Source Part Number 1320680-TPS54290PWP
Ultra Librarian 3D Model Ultra Librarian TPS54290PWP CAD Model

Description

The TPS54290PWP from Texas Instruments is a versatile and efficient synchronous buck converter, designed for a wide range of applications. This power management integrated circuit (PMIC) is capable of providing a stable and reliable power supply, making it an ideal solution for designers looking to enhance the performance of their systems.

Key Features:

  • Input Voltage Range: The TPS54290PWP operates with an input voltage range of 4.5V to 18V, making it suitable for a variety of power sources, including standard 5V, 12V rails, and intermediate bus voltages.
  • Dual Output Channels: This device features two independent channels with synchronous buck regulators that can provide up to 2A and 2.5A output current respectively, allowing for dual output configurations that can be tailored to specific application needs.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2MHz, which offers flexibility in optimizing the balance between efficiency and external component size.
  • Integrated MOSFETs: With high-side and low-side MOSFETs integrated into the IC, the TPS54290PWP reduces the external component count, which can save board space and reduce system complexity.
  • Thermal and Over-Current Protection: The device includes built-in thermal shutdown and over-current protection features that safeguard the IC and the system from potential damage due to overheating or excessive current conditions.
  • Power Good (PG) Output: The Power Good output provides a real-time indication of the output voltage status, which is useful for sequence control and system monitoring.

Applications:

The TPS54290PWP is designed to be a versatile component in various applications, including but not limited to:

  • Industrial and Automotive Systems
  • Networking and Telecommunications
  • Consumer Electronics
  • Point-of-Load Power Supplies

With its robust feature set and Texas Instruments' reputation for quality, the TPS54290PWP is a reliable choice for engineers seeking a high-performance power conversion solution. The device comes in a 16-pin HTSSOP package with PowerPAD™ for enhanced thermal performance, ensuring stable operation under various conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7914 $53.7420
70+ $1.4699 $102.8930
110+ $1.4239 $156.6290
150+ $1.3780 $206.7000
190+ $1.3321 $253.0990
255+ $1.1943 $304.5465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess