EN
  • EN
  • DE

TPS5430DDAG4

Part No TPS5430DDAG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOPWRPAD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.221V
Maximum Output Voltage 32.04V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 055629-TPS5430DDAG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5430DDAG4 CAD Model

Description

Introducing the TPS5430DDAG4 from Texas Instruments

The TPS5430DDAG4 is a versatile and robust voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This component is part of TI's expansive family of efficient and reliable power management solutions. The TPS5430DDAG4 is specifically engineered to cater to a broad range of applications, including consumer electronics, industrial systems, and telecommunications infrastructure.

Key Features

  • Wide Input Range: The TPS5430DDAG4 operates with an input voltage range from 5.5V to 36V, making it suitable for a variety of power sources and capable of withstanding transient voltage spikes commonly found in automotive and industrial environments.
  • High-Efficiency Step-Down Converter: This device is a step-down (buck) converter that can deliver up to 3A of continuous output current, ensuring efficient power conversion for loads that require a lower voltage.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.22V to 20V, providing flexibility to power a wide range of devices with different voltage requirements.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection features safeguard the IC from damage due to excessive heat or current, enhancing the reliability and longevity of both the regulator and the overall system.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, reducing electromagnetic interference (EMI) and allowing for a more predictable system behavior.

Applications

The TPS5430DDAG4 is an excellent choice for various applications, including:

  • Point-of-Load (POL) power supplies
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Embedded systems
  • Networking and telecom equipment

With its robust design, the TPS5430DDAG4 ensures stable and efficient power conversion in environments that demand high reliability. Its comprehensive protection features and wide input voltage range make it a go-to solution for designers looking to create durable and high-performance electronic systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure that the TPS5430DDAG4 meets your application requirements.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5964 $50.6940
180+ $0.5587 $100.5660
280+ $0.5398 $151.1440
400+ $0.5020 $200.8000
520+ $0.4832 $251.2640
650+ $0.4643 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,790 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess