EN
  • EN
  • DE

TPS54561QDPRTQ1

Part No TPS54561QDPRTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SPLIT RAIL ADJ 10SON / Conv DC-DC 4.5V to 60V Step Down Single-Out 0.8V to 58.8V 5A Automotive 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Eco-Mode
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 0.8V
Output Voltage MAX 58.8V
Output Current 5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-WDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 797986-TPS54561QDPRTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54561-Q1
Introduction Date September 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54561QDPRTQ1 CAD Model

Description

Product Overview: TPS54561QDPRTQ1 from Texas Instruments

The TPS54561QDPRTQ1 is a robust, automotive-grade, step-down regulator designed by Texas Instruments to cater to the demanding requirements of automotive and industrial power supply applications. This efficient and flexible power solution is capable of converting a higher input voltage into a lower output voltage with a high degree of efficiency, making it ideal for systems that require reliable power regulation.

Key Features

  • Input Voltage Range: The TPS54561QDPRTQ1 supports a wide input voltage range from 3.5V to 60V, allowing it to operate in various environments and accommodate the fluctuations commonly found in automotive power systems.
  • Output Voltage: It provides an adjustable output voltage that can be tailored to the needs of the application, ensuring compatibility with a variety of downstream components.
  • High Efficiency: With its integrated 5-A switch, the device ensures high efficiency at heavy loads, which is crucial for minimizing heat generation and improving system reliability.
  • Thermal Performance: The TPS54561QDPRTQ1 is designed with thermal shutdown and overcurrent protection, safeguarding the device and the system it powers from potential damage due to excessive heat or load conditions.
  • Frequency Synchronization: The regulator features frequency synchronization to an external clock, which helps to reduce electromagnetic interference (EMI), a critical factor in automotive and industrial applications.

Applications

The TPS54561QDPRTQ1 is particularly suitable for a wide range of applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and other power-sensitive electronic modules. Its robust design also makes it a perfect choice for industrial applications that require a stable and reliable power supply under varying conditions.

Quality and Reliability

As an automotive-qualified product, the TPS54561QDPRTQ1 meets the stringent quality standards of the AEC-Q100 Grade 1, ensuring operation over a temperature range of -40°C to +125°C. This level of reliability is essential for components used in harsh automotive environments where performance and durability are non-negotiable.

In summary, the TPS54561QDPRTQ1 from Texas Instruments stands out as a high-performance, efficient, and reliable power management solution suitable for the rigorous demands of automotive and industrial electronics.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9556 $54.5116
25+ $4.0661 $101.6525
39+ $3.9391 $153.6249
53+ $3.8120 $202.0360
68+ $3.6849 $250.5732
91+ $3.3037 $300.6367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess