EN
  • EN
  • DE

TPS546D24ARVFR

Part No TPS546D24ARVFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 40A DC/DC CONTROLLER WTIH PMBUS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 40-PowerLFQFN
Case / Package 40-LQFN-CLIP (7x5)
Family Name TPS546
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS546D24ARVFRTR, 296-TPS546D24ARVFRCT, 296-TPS546D24ARVFRDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937292-TPS546D24ARVFR
Ultra Librarian 3D Model Ultra Librarian TPS546D24ARVFR CAD Model

Description

Product Overview: TPS546D24ARVFR by Texas Instruments

The TPS546D24ARVFR is a cutting-edge, high-performance, synchronous buck converter designed and manufactured by Texas Instruments. This power management integrated circuit (IC) is engineered to deliver up to 40A of continuous current to the load while maintaining high efficiency and excellent thermal performance. It is an ideal solution for powering high-current digital cores in applications such as servers, telecommunications, data storage, and industrial equipment.

Key Features

  • High-Efficiency Power Conversion: The TPS546D24ARVFR operates with an input voltage range from 2.95V to 17V, enabling it to support a variety of power rails. The high efficiency of the converter helps in reducing power loss and heat generation.
  • Output Current Capability: This device can provide up to 40A of output current, which makes it suitable for powering high-performance processors and FPGAs that require substantial current for optimal operation.
  • Stackable Phase Technology: With its stackable phase capability, multiple TPS546D24ARVFR devices can be paralleled to deliver higher current to the load while evenly distributing thermal load among the devices.
  • PMBus Interface: The inclusion of the PMBus interface allows for digital control and real-time monitoring of the power supply parameters, including output voltage, current, temperature, and faults. This feature enables advanced power management and system diagnostics.
  • Adjustable Switching Frequency: The switching frequency is programmable from 400kHz to 1MHz, allowing designers to optimize the solution for efficiency or component size based on the application requirements.
  • Thermal Management: The TPS546D24ARVFR is available in a thermally enhanced 5mm x 7mm QFN package, which helps to dissipate heat effectively and ensures reliable operation under high current conditions.

Applications

The versatility and robust performance of the TPS546D24ARVFR make it suitable for a wide range of applications. It is particularly well-suited for enterprise and cloud computing, networking equipment, storage systems, and industrial power supplies. Its ability to deliver high currents with precision and efficiency makes it an indispensable component in systems requiring reliable and adaptable power solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8129 $53.3806
32+ $3.1286 $100.1152
50+ $3.0308 $151.5400
69+ $2.9330 $202.3770
89+ $2.8353 $252.3417
119+ $2.5420 $302.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,690 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess