EN
  • EN
  • DE

TPS560430YQDBVRQ1

Part No TPS560430YQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS560430
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS560430YQDBVRQ1DKR, 296-TPS560430YQDBVRQ1CT, 296-TPS560430YQDBVRQ1TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852015-TPS560430YQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS560430YQDBVRQ1 CAD Model

Description

The TPS560430YQDBVRQ1 is a highly efficient, small-sized, step-down (buck) voltage regulator from the reputable manufacturer Texas Instruments. Designed to meet the stringent requirements of the automotive industry, this voltage regulator is ideal for powering low-voltage microcontrollers, sensors, and other electronic devices in a vehicle's power system.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 17V, making it versatile for various automotive applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 7V, allowing for a wide range of use cases and compatibility with different components.
  • High Efficiency: The TPS560430YQDBVRQ1 offers excellent power efficiency, which is crucial for minimizing heat generation and power loss in automotive environments.
  • Low Quiescent Current: It features a low standby quiescent current, which is beneficial for battery-powered applications where power conservation is critical.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features ensure the device operates within safe temperature and current limits, providing reliability and protection against potential damage.
  • Small Package Size: The device comes in a compact SOT-23 package, which is space-efficient and suitable for high-density circuit designs.
  • Automotive-Qualified: Meeting the AEC-Q100 standard, the TPS560430YQDBVRQ1 is qualified for automotive applications and can withstand the harsh conditions typical of automotive environments.

Applications

The TPS560430YQDBVRQ1 is particularly well-suited for automotive applications, including infotainment systems, body control modules, and advanced driver assistance systems (ADAS). Its robust design also makes it a good choice for power supplies in industrial and telecommunications equipment.

Conclusion

Overall, the TPS560430YQDBVRQ1 from Texas Instruments is a reliable and versatile step-down voltage regulator that offers a balance of efficiency, compactness, and durability required by modern automotive electronics. Its wide input voltage range, adjustable output, and protection features make it an excellent choice for engineers looking to design robust and efficient power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0881 $54.4050
115+ $0.8928 $102.6720
175+ $0.8649 $151.3575
240+ $0.8370 $200.8800
310+ $0.8091 $250.8210
415+ $0.7254 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess