EN
  • EN
  • DE

LM3670MFX-1.6

Part No LM3670MFX-1.6
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3670 Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | IC REG BUCK 1.6V 350MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.6V
Output Current 350mA
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3670
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199079-LM3670MFX-1.6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3670MFX-1.6 CAD Model

Description

Introducing the LM3670MFX-1.6 Step-Down DC/DC Converter

The LM3670MFX-1.6, crafted by the renowned Texas Instruments, is a high-efficiency step-down DC/DC converter designed to meet the rigorous power management requirements of modern portable devices. This compact and versatile component is an ideal solution for applications requiring a reduced footprint and optimized power consumption.

Key Features:

  • Output Voltage: The LM3670MFX-1.6 provides a fixed output voltage of 1.6V, suitable for powering low-voltage circuits in various electronic devices.
  • High Efficiency: With an efficiency of up to 90%, this converter ensures minimal energy loss during the voltage conversion process, enhancing battery life in portable applications.
  • Load Capability: It is capable of delivering up to 600mA of load current, making it suitable for a range of medium-power needs.
  • Operating Frequency: The device operates at a 1MHz fixed frequency, allowing the use of small surface-mount inductors and capacitors.
  • Low-Profile SMD Package: Encased in a 5-pin SOT-23 package, the LM3670MFX-1.6 is designed for space-constrained applications.
  • Advanced Power Management: It features a low quiescent current and a shutdown mode that reduces the quiescent current to less than 0.1µA, further increasing the battery life of the application.

Applications:

The LM3670MFX-1.6 is suitable for a wide array of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Digital Cameras
  • MP3 Players
  • Portable Medical Equipment

Reliability and Support:

As a product of Texas Instruments, the LM3670MFX-1.6 is backed by the company's commitment to high-quality manufacturing and support. Customers can access comprehensive technical documentation, application notes, and design resources to facilitate the integration of this converter into their designs.

Whether you are an engineer seeking to optimize power management in your next project or a procurement specialist looking for reliable components, the LM3670MFX-1.6 from Texas Instruments represents a dependable and efficient solution for your DC/DC conversion needs.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess