EN
  • EN
  • DE

TPS56302PWPR

Part No TPS56302PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TPS56302
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707902-TPS56302PWPR
Ultra Librarian 3D Model Ultra Librarian TPS56302PWPR CAD Model

Description

TPS56302PWPR by Texas Instruments

The TPS56302PWPR from Texas Instruments is a high-performance, synchronous step-down converter that is part of their extensive line of power management integrated circuits. This advanced chip is designed to meet the rigorous demands of power supply applications across a range of electronic devices.

Key Features:

  • Efficiency: The TPS56302PWPR offers high efficiency which is crucial for minimizing heat dissipation and improving system reliability.
  • Adjustable Switching Frequency: This product allows for an adjustable switching frequency that can be tailored to meet specific application requirements, providing design flexibility and optimization of component sizes.
  • Integrated MOSFETs: With integrated high-side and low-side MOSFETs, the TPS56302PWPR reduces external component count, which can simplify design and reduce overall system cost.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it suitable for a variety of power sources and ensuring stable operation across different conditions.
  • Thermal Shutdown: The device includes thermal shutdown protection, which enhances the safety and longevity of the product by preventing overheating.
  • Output Overvoltage Protection: The TPS56302PWPR is equipped with output overvoltage protection to safeguard the device and downstream components from potential damage.

Applications:

The versatility of the TPS56302PWPR makes it an ideal choice for powering a wide array of applications, including:

  • Networking equipment
  • Telecommunication infrastructure
  • Industrial systems
  • Computing peripherals
  • Portable electronics

Package and Availability:

The TPS56302PWPR is available in a HTSSOP package, which is designed for space-constrained applications. Its PowerPAD™ technology ensures enhanced thermal performance, making it an efficient solution for compact designs. This product is available for purchase through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

With its robust feature set and Texas Instruments' commitment to quality, the TPS56302PWPR stands out as a reliable and efficient solution for advanced power supply designs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess