EN
  • EN
  • DE

TPS563202SDRLR

Part No TPS563202SDRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.3-V TO 17-V INPUT, 3-A ECO MOD / Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series D-CAP2™, Eco-Mode™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.806V
Voltage - Output (Max) 7V
Current - Output 3A
Frequency - Switching 580kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number TPS563202
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS563202SDRLRTR,296-TPS563202SDRLRDKR,296-TPS563202SDRLRCT
Standard Package 4,000
Win Source Part Number 1140859-TPS563202SDRLR
Ultra Librarian 3D Model Ultra Librarian TPS563202SDRLR CAD Model

Description

The TPS563202SDRLR from Texas Instruments is a highly efficient, small form factor, step-down (buck) voltage regulator designed for a wide range of applications. This advanced power solution integrates a low-resistance high-side MOSFET and is capable of delivering up to 3A of continuous output current.

Key Features

  • Output Voltage Range: The TPS563202SDRLR provides an adjustable output voltage range from 0.6V to 17V, which allows for flexible use in various circuits and applications.
  • High Efficiency: With its integrated MOSFET, this regulator offers high efficiency over a wide load range, making it ideal for battery-powered devices and energy-sensitive applications.
  • Switching Frequency: The device operates at a fixed switching frequency of 650kHz, which helps to balance efficiency and component size, allowing for smaller external components.
  • Thermal Performance: Encased in a small 8-pin SON package, the TPS563202SDRLR boasts excellent thermal performance, ensuring reliable operation even at full load and high ambient temperatures.
  • Protection Features: The device includes a variety of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing system reliability and safety.
  • Soft Start: An internal soft-start function minimizes inrush current during startup, preventing potential damage to the regulator and the load.

Applications

The versatility of the TPS563202SDRLR makes it suitable for a broad array of applications, including but not limited to:

  • Consumer Electronics
  • Networking and Telecommunication Equipment
  • Point-of-Load Power Supplies
  • Industrial and Automotive Systems

Quality and Reliability

As with all Texas Instruments products, the TPS563202SDRLR is designed to meet high standards of quality and reliability. It is RoHS compliant and manufactured using TI's advanced process technology, ensuring consistent performance and longevity for your critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2245 $50.5125
545+ $0.1842 $100.3890
845+ $0.1785 $150.8325
1,160+ $0.1727 $200.3320
1,500+ $0.1670 $250.5000
2,005+ $0.1497 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,352 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess