EN
  • EN
  • DE

TPS563210ADDFT

Part No TPS563210ADDFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TSOT23-8 / Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series D-CAP2™, Eco-Mode™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.76V
Voltage - Output (Max) 7V
Current - Output 3A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number TPS563210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47372-1,296-47372-2,296-47372-6,TPS563210ADDFT-ND
Standard Package 250
Win Source Part Number 1100989-TPS563210ADDFT
Ultra Librarian 3D Model Ultra Librarian TPS563210ADDFT CAD Model

Description

The TPS563210ADDFT from Texas Instruments is a highly efficient, small-sized, synchronous step-down converter that is ideal for various applications, including consumer electronics, networking, industrial, and automotive systems. This advanced power solution is designed to deliver a continuous 3 A output current over a wide input voltage range of 4.5 V to 17 V.

Key Features:

  • High-Efficiency Synchronous Buck Converter: The TPS563210ADDFT utilizes a synchronous buck topology which provides improved efficiency over traditional non-synchronous converters. This results in lower heat generation and increased system reliability.
  • Wide Input Voltage Range: With an operating input voltage range from 4.5 V to 17 V, this device is versatile and can adapt to various power supply conditions, making it suitable for multiple applications.
  • Adjustable Output Voltage: The output voltage of this converter can be adjusted to a range of 0.6 V to 7 V, providing flexibility for different design requirements.
  • Compact Footprint: The TPS563210ADDFT comes in a small 8-pin SOP package, which minimizes board space and is ideal for space-constrained applications.
  • Integrated Protection Features: It includes over-current protection, over-temperature protection, and under-voltage lockout to ensure safe operation under abnormal conditions.
  • Low Shutdown Current: The quiescent current in shutdown mode is extremely low, which is beneficial for battery-powered devices to extend battery life.

Applications:

  • Consumer Electronics: Smartphones, Tablets, PCs
  • Networking: Routers, Switches, Wireless Access Points
  • Industrial: PLCs, Sensors, Low Power Instruments
  • Automotive: Infotainment Systems, Advanced Driver Assistance Systems (ADAS)

The TPS563210ADDFT is a testament to Texas Instruments' commitment to providing innovative power management solutions that meet the needs of a wide range of electronic devices. Its high efficiency, adjustable output, and comprehensive protection features make it a robust choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2085 $50.0400
585+ $0.1711 $100.0935
905+ $0.1658 $150.0490
1,250+ $0.1604 $200.5000
1,615+ $0.1551 $250.4865
2,160+ $0.1390 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,080 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess