EN
  • EN
  • DE

TPS565201DDCR

Part No TPS565201DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A TSOT23-6 / 4.5-V to 17-V Input, 5-A Synchronous Step-Down Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 17V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 7V
Current - Output 5A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800908-TPS565201DDCR
Ultra Librarian 3D Model Ultra Librarian TPS565201DDCR CAD Model

Description

The TPS565201DDCR from Texas Instruments is a highly-efficient, synchronous step-down DC/DC converter designed for modern electronics that require stable and reliable power delivery. This compact, integrated circuit is part of Texas Instruments' extensive power management portfolio and is ideal for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Wide Input Voltage Range: The TPS565201DDCR operates with an input voltage range from 4.5V to 17V, making it versatile for various power supply scenarios.
  • High-Efficiency Synchronous Mode: The device's synchronous step-down conversion allows for high efficiency, which is critical for powering modern electronic devices with minimal energy loss.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 500 kHz to 2 MHz, enabling designers to optimize the performance for specific applications and to use smaller external components.
  • Output Voltage: It provides an adjustable output voltage as low as 0.6V, allowing for flexible power solutions tailored to the needs of the powered device.
  • Integrated MOSFETs: Includes high-side and low-side MOSFETs, which reduces external component count and simplifies the overall design.
  • Thermal Protection: The device includes thermal shutdown protection that prevents damage from overheating, enhancing the reliability and longevity of the converter.

Applications

  • Consumer Electronics
  • Networking Equipment
  • Industrial Systems
  • Automotive Infotainment and Telematics

Package and Reliability

The TPS565201DDCR is offered in a small 6-pin SOT (DDC) package, which is optimal for space-constrained applications. Texas Instruments ensures the highest standards of quality and reliability, and this product is no exception. The device's robust design and manufacturing process guarantee performance across a wide temperature range, making it a trusted choice for critical and demanding applications.

With its combination of efficiency, flexibility, and reliability, the TPS565201DDCR is an excellent choice for designers looking to create compact, energy-efficient power solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess