EN
  • EN
  • DE

TPS60130PWPR

Part No TPS60130PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 5V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.4V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 300mA
Frequency - Switching 320kHz
Synchronous Rectifier No
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 081690-TPS60130PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60130PWPR CAD Model

Description

Overview of Texas Instruments TPS60130PWPR

The Texas Instruments TPS60130PWPR is a high-performance, regulated charge pump DC-DC converter that is designed to provide a stable and efficient power supply for a wide range of applications. This integrated circuit (IC) is part of TI's extensive line of power management solutions, known for their reliability and innovation.

Key Features

  • Output Voltage: The TPS60130PWPR provides a fixed output voltage of 5V, which is ideal for powering devices that require a stable 5V supply.
  • High Efficiency: With its charge pump technology, the device achieves a high power conversion efficiency, which helps to extend battery life in portable applications.
  • Low Noise Operation: The IC incorporates a low-noise switching algorithm, minimizing the ripple and noise on the output voltage, making it suitable for sensitive electronic components.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from damage due to overheating.
  • Low Power Consumption: The TPS60130PWPR features a low quiescent current, which reduces power consumption during light load conditions or standby.

Applications

The versatility of the TPS60130PWPR allows it to be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Mobile Phones
  • GPS Devices
  • Handheld Gaming Systems
  • Medical Instruments

Package and Availability

The TPS60130PWPR is available in a 24-pin HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™. This package is designed for optimal thermal performance and space-saving on the PCB. Texas Instruments provides comprehensive technical support for this product, including datasheets, reference designs, and application notes to assist with the integration of the TPS60130PWPR into your projects.

Conclusion

In summary, the TPS60130PWPR from Texas Instruments stands out as a reliable and efficient solution for applications requiring a 5V regulated power supply. Its high efficiency, low noise, and thermal protection features make it a top choice for designers looking to enhance the performance and battery life of their electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0383 $56.3064
18+ $5.7750 $103.9500
27+ $5.5945 $151.0515
37+ $5.4141 $200.3217
48+ $5.2336 $251.2128
64+ $4.6922 $300.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess