EN
  • EN
  • DE

TPS61085DGKRG4

Part No TPS61085DGKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Output Voltage 18.5V
Output Current 2A (Switch)
Frequency - Switching 650kHz, 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 213390-TPS61085DGKRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Communications & Networking, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TPS61085DGKRG4 CAD Model

Description

The TPS61085DGKRG4 is a high-performance, fully integrated boost converter from Texas Instruments, designed to provide efficient power management solutions for a wide range of applications. This versatile component is capable of stepping up low input voltages to a higher output voltage, making it ideal for portable electronics, battery-powered devices, and any system that requires a stable, boosted power supply.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8V to 5.5V, accommodating various power sources including single-cell Li-Ion batteries and multi-cell alkaline batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 12V via an external resistor divider, providing flexibility for different voltage requirements.
  • High Efficiency: With an efficiency of up to 96%, the TPS61085DGKRG4 ensures minimal power loss during voltage conversion, which is crucial for battery longevity in portable devices.
  • Integrated Power Switch: The device includes a 3.2A, 0.2 Ohm power switch, which helps to reduce external component count and overall design complexity.
  • Protection Features: It is equipped with built-in over-temperature and over-current protection, safeguarding the device and the load from potential damage.
  • Small Package Size: The TPS61085DGKRG4 comes in a compact 8-pin MSOP PowerPAD™ package, which is suitable for space-constrained applications.

Applications:

  • Portable and Battery-Powered Equipment
  • Handheld Devices
  • Power Banks
  • Wireless Peripherals
  • LED Lighting
  • USB and Portable Chargers

The TPS61085DGKRG4 by Texas Instruments is a testament to the company's commitment to providing advanced power management solutions. Whether you're designing a new portable device or looking to improve the efficiency of an existing application, this boost converter offers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2232 $50.2200
480+ $0.2091 $100.3680
745+ $0.2021 $150.5645
1,065+ $0.1879 $200.1135
1,385+ $0.1809 $250.5465
1,730+ $0.1738 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,110 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess