EN
  • EN
  • DE

IW3602-31

Part No IW3602-31
Manufacturer Dialog Semiconductor GmbH
Description AC/DC Digital Power Controller for Dimmable LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialog Semiconductor GmbH
Win Source Part Number 1190902-IW3602-31
Manufacturer Homepage www.dialog-semiconductor.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IW3602-31 CAD Model

Description

The IW3602-31 is a rapid charge interface IC from Dialog Semiconductor. This device is designed to enable fast charging of portable devices using various charging protocols. It supports multiple fast charging standards, ensuring compatibility with a wide range of devices and power adapters.

Applications

  • Smartphones and tablets
  • Portable power banks
  • USB charging ports
  • Other battery-powered devices requiring fast charging

Features

  • Supports multiple fast charging protocols (e.g., QC, AFC, FCP, PE)
  • Automatic protocol detection
  • Programmable output voltage and current
  • Integrated protection features (OVP, OCP, SCP)
  • Low power consumption

Benefits

  • Enables faster charging times for portable devices
  • Ensures compatibility with a wide range of chargers and devices
  • Optimizes charging performance
  • Protects devices from over-voltage, over-current, and short circuits
  • Extends battery life

Technical Specifications

The IW3602-31 automatically detects the charging protocol supported by the connected device and configures the output voltage and current accordingly. It supports a wide range of charging protocols, including Qualcomm Quick Charge (QC), Samsung Adaptive Fast Charging (AFC), Huawei Fast Charge Protocol (FCP), and MediaTek Pump Express (PE). The IC integrates over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure safe and reliable operation. It is available in a small package and consumes minimal power. It negotiates charging parameters to optimize charging speed and safety.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess