Product Overview: TPS61085TDGKR from Texas Instruments
The TPS61085TDGKR is a high-performance, fully integrated boost converter from the reputable electronics manufacturer, Texas Instruments. Designed to cater to a wide array of applications, this converter is an ideal solution for portable electronics, where efficient power conversion and a small footprint are critical.
Key Features
- Adjustable Output Voltage: The device allows for an adjustable output voltage that ranges from 1.8V to 12.6V, ensuring versatility across different applications.
- High Efficiency: With an efficiency of up to 96%, the TPS61085TDGKR minimizes energy loss, making it suitable for battery-powered devices.
- Wide Input Voltage Range: The converter operates over a 1.8V to 6V input voltage range, accommodating various power sources.
- Integrated Power Switch: The 2A, 20V power switch is integrated, reducing the number of external components required.
- Small Package Size: Enclosed in an 8-pin MSOP PowerPAD™ package, it is designed for compact PCB layouts.
Applications
- Portable Media Players
- Wireless Peripherals
- Handheld Devices
- Medical Instruments
- Power Banks
Technical Specifications
Parameter
Value
Output Voltage
1.8V to 12.6V
Input Voltage
1.8V to 6V
Switch Current
2A
Efficiency
Up to 96%
Package
8-pin MSOP PowerPAD™
The TPS61085TDGKR is a testament to Texas Instruments' commitment to providing innovative, high-quality power management solutions. Its robust feature set ensures that it can meet the needs of a diverse range of electronic devices, offering both reliability and performance.