EN
  • EN
  • DE

TPS61085TPWR

Part No TPS61085TPWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 8TSSOP  /  Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.8V
Voltage - Output (Max) 18.5V
Current - Output 2A (Switch)
Frequency - Switching 650kHz, 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TPS61085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-25728-1,296-25728-2,2156-TPS61085TPWR,TEXTISTPS61085TPWR,296-25728-6,-296-25728-1-ND,-TPS61085TPWR-NDR
Standard Package 2,000
Win Source Part Number 1112972-TPS61085TPWR
Ultra Librarian 3D Model Ultra Librarian TPS61085TPWR CAD Model

Description

The TPS61085TPWR is a high-performance, fully integrated power solution from Texas Instruments, designed to deliver a high level of efficiency and flexibility in various applications. This device is a boost converter that is capable of stepping up low input voltages to a higher output voltage, making it an ideal choice for portable electronics, battery-powered devices, and energy harvesting applications.

Key Features

  • Wide Input Voltage Range: The TPS61085TPWR operates with an input voltage range from 1.8V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries and other standard power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 12V via an external resistor divider, providing versatility for different circuit requirements.
  • High Efficiency: The device features up to 95% efficiency, which is achieved through its 1.2MHz fixed-frequency pulse-width modulation (PWM) operation and low-resistance internal MOSFET switch.
  • Power Save Mode: For increased efficiency at light loads, the TPS61085TPWR includes a power save mode that reduces the switching frequency to minimize quiescent current.

Performance and Protection

The TPS61085TPWR is designed to deliver robust performance with built-in protection features. It includes thermal shutdown, overcurrent protection, and an under-voltage lockout (UVLO) feature that ensures the device operates within safe voltage levels. Additionally, the soft-start feature limits inrush current during startup, contributing to the device's stability and reliability.

Applications

With its wide input voltage range and adjustable output voltage, the TPS61085TPWR is suitable for a variety of applications, including:

  • Portable and Battery-Powered Devices
  • Power Banks
  • Handheld Medical Equipment
  • Wireless Speakers and Headphones
  • Energy Harvesting Systems

Package and Availability

The TPS61085TPWR is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™. This compact package is designed for space-constrained applications while providing excellent thermal performance. The device is part of Texas Instruments' extensive portfolio of power management solutions, and it is available for order through authorized distributors and directly from Texas Instruments.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7282 $51.5538
22+ $4.7001 $103.4022
33+ $4.5532 $150.2556
46+ $4.4063 $202.6898
59+ $4.2595 $251.3105
79+ $3.8188 $301.6852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess