Overview of Texas Instruments TPS61236RWLR
The TPS61236RWLR from Texas Instruments is a high-efficiency, synchronous boost converter that is designed for applications requiring a high-voltage output from a low-voltage input. This powerful component is part of TI's extensive range of power management integrated circuits, and it is well-suited for portable electronics, wearables, and IoT devices where energy efficiency and space constraints are key considerations.
Key Features
- Input Voltage Range: The device supports a wide input voltage range from 2.5V to 5.5V, making it versatile for various battery configurations and applications.
- Output Voltage: It can provide an adjustable output voltage up to 12V, which can be set using external resistors.
- High Efficiency: With a synchronous rectification design, the TPS61236RWLR offers an efficiency up to 96%, minimizing energy loss during conversion.
- Current Rating: The device is capable of delivering up to 6A of output current, catering to high-power applications.
- Package: It comes in a compact WQFN (Wettable Flank QFN) package, which is ideal for space-constrained applications.
- Protection Features: It includes various protection features such as over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring reliable operation under different conditions.
Applications
The TPS61236RWLR is suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Smartphones and tablets
- Wearable technology
- Power banks
- IoT devices
- Medical devices
Advantages
The use of the TPS61236RWLR in your design can lead to several advantages:
- Space Saving: Its small footprint allows for more compact circuit designs.
- Flexibility: The adjustable output voltage feature provides design flexibility, accommodating a variety of power requirements.
- Performance: High efficiency and high current capability ensure top performance for demanding applications.
- Reliability: Built-in protection features contribute to the overall reliability and longevity of the end product.
With its robust feature set and Texas Instruments' reputation for quality, the TPS61236RWLR is an excellent choice for designers looking to optimize their power management solutions.