EN
  • EN
  • DE

TPS61240DRVR

Part No TPS61240DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.3V to 5.5V Synchronous Step Up Single-Out 5V 0.45A 6-Pin WSON EP T/R / IC REG BOOST 5V 0.5A SYNC 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034298-TPS61240DRVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS61240
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61240DRVR CAD Model

Description

The TPS61240DRVR is a high-efficiency, low-quiescent current, synchronous boost converter designed by Texas Instruments. This device is optimized for battery-powered applications due to its ability to efficiently convert a lower voltage to a higher voltage, making it an ideal choice for portable electronics that require extended battery life.

Key Features

  • Wide Input Voltage Range: The TPS61240DRVR operates with an input voltage range from 0.5V to 5.5V, accommodating a variety of power sources, including single-cell batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.5V to suit the needs of the application, providing versatility and precision for different electronic components.
  • High Efficiency: With up to 95% efficiency, this converter minimizes energy loss, thereby extending battery life and reducing heat generation.
  • Low Quiescent Current: The device features a low quiescent current of just 17µA, which is crucial for battery-powered devices in standby mode.
  • Synchronous Switching: The inclusion of internal synchronous rectification improves efficiency and eliminates the need for an external Schottky diode.
  • Power Save Mode: It includes a power save mode that reduces switching frequency under light loads, further conserving energy.
  • Thermal and Overload Protection: The TPS61240DRVR incorporates both thermal shutdown and overload protection to safeguard the device and the system it powers.
  • Compact Package: Packaged in a tiny 2mm x 2mm SON-6 package, it takes up minimal space on a printed circuit board (PCB), making it suitable for space-constrained applications.

Applications

The versatile nature of the TPS61240DRVR makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless sensors and IoT devices
  • Energy harvesting systems
  • Portable audio and wearables

The TPS61240DRVR from Texas Instruments is an exemplary choice for designers looking to enhance the efficiency and battery life of their portable or low-power devices. Its combination of features and compact size makes it a versatile component in any power management design toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7245 $50.7150
170+ $0.5945 $101.0650
265+ $0.5759 $152.6135
360+ $0.5573 $200.6280
465+ $0.5388 $250.5420
625+ $0.4830 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess