EN
  • EN
  • DE

CM1492-06DE

Part No CM1492-06DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 17NH/12PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 6
Attenuation Value 30dB @ 1GHz
Current 30mA
Values L = 17nH, C = 12pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.098" L x 0.053" W (2.50mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 1029544-CM1492-06DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1492-06DE CAD Model

Description

The ON Semiconductor CM1492-06DE is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This component is a perfect solution for protecting systems with stringent ESD requirements such as USB 2.0, HDMI, SATA, and Ethernet interfaces. The CM1492-06DE is part of ON Semiconductor's extensive portfolio of protection devices that offer robust defense for sensitive electronics.

Key Features

  • Low Capacitance: With a typical capacitance of only 0.5 pF, the CM1492-06DE ensures that signal integrity is maintained, making it ideal for high-speed data applications.
  • Multi-Line Protection: This device features six lines of protection, allowing for a compact and efficient design in applications requiring multiple data line defenses.
  • Low Clamping Voltage: The CM1492-06DE provides a low clamping voltage, which is crucial for protecting sensitive circuitry from the high voltage transients caused by ESD events.
  • High ESD Protection: It offers robust ESD protection, exceeding the IEC61000-4-2 standard (Level 4), which ensures that devices are safeguarded against ESD pulses up to ±15kV (air discharge) and ±8kV (contact discharge).

Applications

The CM1492-06DE is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB 2.0 Interfaces
  • HDMI Ports
  • SATA Connections
  • Ethernet Ports
  • Mobile Handsets
  • Portable Electronics
  • Notebook Computers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CM1492-06DE is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of commercial and industrial applications. With its compact SOT-23-6 package, it is designed to occupy minimal PCB space while providing maximum protection.

Integrating the CM1492-06DE into your design will not only protect your electronics from ESD damage but also help in maintaining the functionality and longevity of your product. ON Semiconductor's expertise in circuit protection makes the CM1492-06DE an essential component for any design that values durability and performance.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess