EN
  • EN
  • DE

TPS61281DYFFR

Part No TPS61281DYFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 3A 16DSBGA / Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 3A (Switch) 16-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 4.85V
Voltage - Output (Min/Fixed) 3.15V
Voltage - Output (Max) 4.4V
Current - Output 3A (Switch)
Frequency - Switching 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA (1.67x1.67)
Base Product Number TPS61281
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52009-2,TPS61281DYFFR-ND,296-52009-1,296-52009-6
Standard Package 3,000
Win Source Part Number 1317607-TPS61281DYFFR
Ultra Librarian 3D Model Ultra Librarian TPS61281DYFFR CAD Model

Description

Product Overview: TPS61281DYFFR by Texas Instruments

The TPS61281DYFFR is a high-performance, synchronous boost converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile IC is engineered to provide a stable and efficient power supply for devices requiring a boosted voltage from a lower voltage source. It is particularly suitable for battery-powered applications where extending the battery life is crucial.

Key Features

  • Input Voltage Range: The TPS61281DYFFR operates with an input voltage range of 2.3V to 5.5V, making it compatible with a variety of low-voltage power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5.5V, allowing for flexibility in powering different types of loads.
  • High Efficiency: With synchronous rectification and a 1.3MHz fixed switching frequency, the device ensures high efficiency across a wide load range.
  • Power Save Mode: To optimize power usage, the TPS61281DYFFR features a Power Save Mode that reduces quiescent current and maintains high efficiency at light loads.
  • Protection Features: The device includes several protection features such as over-temperature protection, input undervoltage lockout, and output overvoltage protection, ensuring reliable operation and safeguarding against potential damage.
  • Compact Packaging: The IC is available in a small 2mm x 2mm 8-pin SON package, which is ideal for space-constrained applications.

Applications

The TPS61281DYFFR is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Handheld medical equipment
  • Wireless speakers and headphones
  • Wearable electronics

In summary, the TPS61281DYFFR from Texas Instruments is a powerful, efficient, and versatile boost converter that can cater to a broad spectrum of applications that require a compact and reliable power management solution. Its combination of features and protections makes it an excellent choice for designers looking to optimize their power supply design for portable and low-power devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1347 $51.0615
110+ $0.9311 $102.4210
170+ $0.9020 $153.3400
230+ $0.8729 $200.7670
300+ $0.8438 $253.1400
400+ $0.7565 $302.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess