EN
  • EN
  • DE

MAX20003CATPD/V+T

Part No MAX20003CATPD/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 2A/3A Automotive Synchronous Step-Down Converter with Low IQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Manufacturer Package Identifier T2055+4C
Number of Pins 20
RoHS Compliant
Win Source Part Number 1075137-MAX20003CATPD/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20003CATPD/V+T CAD Model

Description

Maxim Integrated's MAX20003CATPD/V+T Automotive Step-Down Converter

The MAX20003CATPD/V+T from Maxim Integrated is a high-efficiency, compact, synchronous step-down DC-DC converter designed specifically for the rigorous demands of automotive applications. With its wide input voltage range of 3.5V to 36V, this converter is ideal for handling the fluctuations commonly found in automotive power supplies, ensuring reliable performance even under challenging conditions.

This versatile converter is capable of delivering up to 2A of continuous current, making it well-suited for powering a wide array of automotive systems, such as infotainment, advanced driver assistance systems (ADAS), and telematics. Its high-switching frequency, which is adjustable up to 2.2MHz, allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall footprint and minimizing the impact on valuable board space.

The MAX20003CATPD/V+T boasts an impressive suite of features to ensure the safety and longevity of automotive electronic systems. These include cycle-by-cycle current limit, thermal shutdown, and a frequency synchronization option to minimize electromagnetic interference (EMI), a critical consideration in automotive design. Additionally, the device incorporates a spread-spectrum feature to further reduce EMI emissions.

Maxim Integrated has engineered this step-down converter with a peak efficiency of 90%, which not only conserves energy but also reduces thermal stress, enhancing system reliability. The device operates over the automotive temperature range of -40°C to +125°C, ensuring consistent performance even in extreme environments.

The MAX20003CATPD/V+T comes in a thermally efficient, 3mm x 3mm, 10-pin TDFN package with wettable flanks, making it suitable for automated optical inspection (AOI) in the manufacturing process. This package feature is particularly beneficial for automotive quality and reliability standards, where inspection and traceability are paramount.

In summary, the MAX20003CATPD/V+T is a robust, high-performance solution for modern automotive power supply designs, offering a blend of efficiency, compactness, and advanced features tailored to meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess