EN
  • EN
  • DE

MAX16007ETP+T

Part No MAX16007ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor Adj Adj 20-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.355 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 20
Number of Voltages Monitored 8
Operating Supply Current 50 µA
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
RoHS Compliant
Type Multi-Voltage Supervisor
Watchdog Timer Yes
Win Source Part Number 1074960-MAX16007ETP+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16007ETP+T CAD Model

Description

Maxim Integrated MAX16007ETP+T Voltage Monitor and Reset IC

The MAX16007ETP+T from Maxim Integrated is a highly reliable and precise voltage monitor and reset IC designed to ensure the stability and proper functioning of electronic systems. It is a part of Maxim's family of low-power, high-accuracy supervisory circuits that monitor power supplies and microprocessor activity in digital systems. This component is essential for applications that require a high level of operational integrity and protection against voltage fluctuations.

The device features a quad voltage monitor with a single manual reset input. It monitors up to four system supply voltages without the need for external components, making it a compact and cost-effective solution for multi-voltage systems. The MAX16007ETP+T is capable of monitoring voltages as low as 0.63V and as high as 5.5V, which covers a broad range of applications from low-voltage portable devices to higher voltage industrial equipment.

One of the key attributes of the MAX16007ETP+T is its precision. It offers a tight threshold accuracy of ±1.5% over the entire temperature range of -40°C to +125°C, ensuring that systems are protected even in extreme conditions. The reset output is available in both active-high and active-low configurations, providing flexibility for interfacing with different types of microcontrollers and other digital logic.

This device also includes an adjustable watchdog timer, which can be used to monitor microprocessor activity and ensure that the system is functioning correctly. If the microprocessor or system becomes unresponsive, the watchdog timer can trigger a system reset, helping to recover from fault conditions without human intervention.

Available in a small, 20-pin TQFN package, the MAX16007ETP+T is designed for space-constrained applications. It is suitable for a wide range of products, including servers, computers, network routers, and industrial control systems. Its lead-free and RoHS-compliant construction aligns with modern environmental standards, making it a responsible choice for eco-conscious manufacturers.

In summary, the MAX16007ETP+T from Maxim Integrated is a versatile and precise voltage monitoring solution that provides critical system protection and enhances the reliability of electronic systems across various industries.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess