EN
  • EN
  • DE

TPS62000DGSR

Part No TPS62000DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 0.6A SYNC 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 034310-TPS62000DGSR
Family Name TPS62000
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62000DGSR CAD Model

Description

The TPS62000DGSR is a highly efficient synchronous step-down DC-DC converter manufactured by Texas Instruments, designed to provide power management solutions for battery-powered and low-voltage systems. This advanced power IC is particularly suitable for portable devices due to its compact size and high energy efficiency.

Key Features

  • Wide Input Voltage Range: The TPS62000DGSR operates with an input voltage range of 2.5V to 6V, making it versatile for various applications that require different power levels.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.9V to VIN, allowing for a wide range of power delivery options to suit specific circuit requirements.
  • High Efficiency: With up to 95% efficiency, this converter maximizes battery life, which is critical for portable and wearable technology.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for reducing standby power consumption and extending battery life in portable applications.
  • Power Save Mode: The TPS62000DGSR includes a power save mode that ensures high efficiency at low output currents, which is particularly beneficial in prolonging battery life during idle or standby periods.
  • Small Package Size: Housed in an MSOP-10 package, the TPS62000DGSR is designed for space-constrained applications without compromising on performance.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the overall system from overheating, enhancing system reliability.
  • Current Overload Protection: This converter is also equipped with current overload protection to prevent damage from excessive input currents.

Applications

The versatility of the TPS62000DGSR makes it ideal for a wide range of applications, including but not limited to:

  • Smartphones and PDAs
  • Wireless LAN and Bluetoothâ„¢ devices
  • Digital cameras and audio players
  • Portable medical equipment
  • Other battery-operated devices

Overall, the TPS62000DGSR from Texas Instruments is a robust and reliable solution for designers looking to optimize power efficiency in their compact, low-voltage electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2659 $50.6360
100+ $1.0387 $103.8700
150+ $1.0062 $150.9300
210+ $0.9738 $204.4980
270+ $0.9413 $254.1510
360+ $0.8439 $303.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,804 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess