EN
  • EN
  • DE

TPS62046DGQR

Part No TPS62046DGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 3.3V 1.2A SYNC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.2A
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 034328-TPS62046DGQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS62046DGQR CAD Model

Description

The TPS62046DGQR is a high-efficiency synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. Designed to meet the rigorous power demands of portable and battery-powered applications, this device is capable of providing an output current of up to 2 A while maintaining a compact form factor.

Key Features

  • High Efficiency: The TPS62046DGQR offers a high level of energy efficiency, which is crucial for prolonging battery life in portable devices. Its synchronous step-down regulator design ensures minimal power loss during voltage conversion.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.7V to 6V, providing flexibility across various applications and ensuring compatibility with a wide range of peripherals and microcontrollers.
  • Small Package Size: Housed in a compact 10-pin MSOP PowerPad package, the TPS62046DGQR saves valuable board space, an essential consideration for modern, space-constrained electronic designs.
  • Power Save Mode: For improved efficiency at light loads, the device features a Power Save Mode, which reduces the switching frequency to minimize quiescent current draw.

Applications

The versatility of the TPS62046DGQR makes it an ideal choice for a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless LAN and Bluetooth devices
  • GPS handhelds
  • Medical monitoring equipment

Technical Specifications

Parameter Value Input Voltage Range 2.5V to 6V Output Current Up to 2A Switching Frequency Up to 2.5MHz Package 10-pin MSOP PowerPad

Conclusion

The TPS62046DGQR stands out as a reliable, efficient, and flexible power management solution for a wide array of electronic devices. Its ability to maintain high efficiency across a range of operating conditions makes it an indispensable component for designers looking to optimize their power architecture in portable and space-limited applications.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG QSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess