EN
  • EN
  • DE

TPS6208818YFPT

Part No TPS6208818YFPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 3A 6DSBGA / Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 6-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series DCS-Control™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 3A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number TPS6208818
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349562-TPS6208818YFPT
Ultra Librarian 3D Model Ultra Librarian TPS6208818YFPT CAD Model

Description

The TPS62088 18YFPT is a high-efficiency synchronous step-down converter designed and manufactured by Texas Instruments. This advanced power solution is engineered to provide a compact and efficient power management system for a wide range of applications including portable devices, networking equipment, and embedded systems.

Key Features:

  • High Efficiency: With its synchronous step-down converter design, the TPS62088 18YFPT achieves high efficiency at various load conditions, ensuring minimal power loss and extended battery life in portable applications.
  • Adjustable Output Voltage: Users can configure the output voltage from as low as 0.9V to as high as 6V to suit a variety of power requirements, providing flexibility in design and application.
  • Small Footprint: The compact QFN package is designed to occupy minimal board space, making it an ideal choice for space-constrained applications.
  • Integrated Features: This device includes integrated low RDS(on) MOSFETs, which contribute to its high efficiency and reduce the need for external components.
  • Thermal Regulation: The TPS62088 18YFPT is equipped with thermal shutdown and over-temperature protection, safeguarding your system against excessive heat and ensuring reliable operation under various conditions.

Applications:

  • Smartphones and Tablets
  • Wireless Power Transmitters and Receivers
  • Portable and Battery-powered Devices
  • Embedded Solutions
  • Networking and Telecommunication Equipment

Technical Specifications:

  • Input Voltage Range: 2.5V to 6V
  • Output Current: Up to 4A
  • Switching Frequency: 2.4MHz (typical)
  • Package: 16-pin QFN (18YFPT)

Overall, the TPS62088 18YFPT from Texas Instruments stands out as a versatile and robust power management solution, designed to meet the stringent requirements of modern electronic devices. Its combination of efficiency, adjustability, and compact size makes it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5157 $50.3140
49+ $2.0641 $101.1409
76+ $1.9996 $151.9696
104+ $1.9351 $201.2504
134+ $1.8706 $250.6604
179+ $1.6771 $300.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,878 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess