EN
  • EN
  • DE

TPS62090QRGTRQ1

Part No TPS62090QRGTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-A High-Efficient Synchronous Step-Down Converter with DCS-Control | IC REG BUCK ADJUSTABLE 3A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 6V
Output Current 3A
Switching Frequency 2.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number TPS62090
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 735437-TPS62090QRGTRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62090QRGTRQ1 CAD Model

Description

The TPS62090QRGTRQ1 is a high-efficiency synchronous step-down converter from Texas Instruments, designed specifically for automotive applications. This advanced power solution is capable of delivering up to 3A of continuous current to the load while maintaining a compact footprint and high energy efficiency.

Key Features

  • High Efficiency: The device features a 2.5MHz fixed switching frequency, which enables a reduction in inductor size and provides fast transient response. Its high efficiency is maintained over a wide load range, making it suitable for battery-powered applications.
  • Wide Input Voltage Range: With an input voltage range of 2.9V to 6V, the TPS62090QRGTRQ1 is versatile and can operate from a variety of power sources, including standard 3.3V or 5V rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 5V, allowing for use in a broad range of applications.
  • Power Save Mode: For increased efficiency at light loads, the converter enters a power save mode, which significantly reduces the quiescent current.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection, enhancing system reliability and safety.
  • Automotive Qualified: As a Q1 device, the TPS62090QRGTRQ1 meets the stringent requirements of the automotive industry, including stability across temperature variations and robustness in harsh environments.

Applications

The TPS62090QRGTRQ1 is ideal for powering automotive subsystems such as infotainment, advanced driver assistance systems (ADAS), telematics, and other car-related applications that require a stable and efficient power supply.

Package and Availability

This step-down converter is available in a 16-pin QFN package (RGQ), providing a compact solution ideal for space-constrained automotive applications. The device's pinout is designed for simple PCB layout and easy integration into various designs.

Conclusion

With its robust feature set, the TPS62090QRGTRQ1 from Texas Instruments stands out as a reliable and efficient power management solution for the automotive industry, capable of meeting the rigorous demands of modern vehicle electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1998 $51.9980
24+ $4.2665 $102.3960
37+ $4.1332 $152.9284
51+ $3.9999 $203.9949
65+ $3.8666 $251.3290
87+ $3.4666 $301.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess